☰
4SEV220M6.3X5.5
4SEV220M6.3X5.5
Last Time Buy
Description:  CAP ALUM 220UF 20% 4V SMD
Manufacturer:  Rubycon
History Price: $0.4
In Stock: 24560
4SEV220M6.3X5.5 Specification
Specification
Part No
4SEV220M6.3X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
96 mA @ 120 Hz
Size / Dimension
115.2 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
4SEV220M6.3X5.5 PDF Datasheet
4SEV220M6.3X5.5 Compare Parts
  • 4SEV220M6.3X5.5 vs 4SEV470M6.3X8
  • 4SEV220M6.3X5.5 vs 4SEV33M4X5.5
  • 4SEV220M6.3X5.5 vs 4SEV100M5X5.5
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci