Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 4MS7470MEFCTA8X7
4MS7470MEFCTA8X7
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 470UF 20% 4V RADIAL
Manufacturer:
Rubycon
Datasheet:
4MS7470MEFCTA8X7 Datasheet
History Price: Obsolete
In Stock: 11100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
4MS7470MEFCTA8X7 Specification
Specification
Part No
4MS7470MEFCTA8X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MS7
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
190 mA @ 120 Hz
Size / Dimension
228 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.315" (8.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
4MS7470MEFCTA8X7 PDF Datasheet
4MS7470MEFCTA8X7 Datasheet
Click and Download: 4MS7470MEFCTA8X7 Datasheet
4MS7470MEFCTA8X7 Related Parts
4MS5100MEFC5X5
Rubycon
CAP ALUM 100UF 20% 4V RADIAL
4MS5220MEFC6.3X5
Rubycon
CAP ALUM 220UF 20% 4V RADIAL
4MS5220MEFCT56.3X5
Rubycon
CAP ALUM 220UF 20% 4V RADIAL
4MS5220MEFCTZ6.3X5
Rubycon
CAP ALUM 220UF 20% 4V RADIAL
4MS533MEFC4X5
Rubycon
CAP ALUM 33UF 20% 4V RADIAL
4MS533MEFCT54X5
Rubycon
CAP ALUM 33UF 20% 4V RADIAL
4MS533MEFCTZ4X5
Rubycon
CAP ALUM 33UF 20% 4V RADIAL
4MS547MEFC4X5
Rubycon
CAP ALUM 47UF 20% 4V RADIAL
4MS547MEFCT54X5
Rubycon
CAP ALUM 47UF 20% 4V RADIAL
4MS7470MEFC8X7
Rubycon
CAP ALUM 470UF 20% 4V RADIAL
4MS7470MEFCT78X7
Rubycon
CAP ALUM 470UF 20% 4V RADIAL
4MS5470MEFC8X5
Rubycon
CAP ALUM 470UF 20% 4V RADIAL
4MS7470MEFCTA8X7 Compare Parts
4MS7470MEFCTA8X7 vs 4MS7470MEFC8X7
4MS7470MEFCTA8X7 vs 4MS547MEFCT54X5
4MS7470MEFCTA8X7 vs 4MS547MEFC4X5
4MS7470MEFCTA8X7 vs 4MS533MEFCTZ4X5
4MS7470MEFCTA8X7 vs 4MS533MEFCT54X5
4MS7470MEFCTA8X7 vs 4MS533MEFC4X5
4MS7470MEFCTA8X7 vs 4MS5220MEFCTZ6.3X5
4MS7470MEFCTA8X7 vs 4MS5220MEFCT56.3X5
4MS7470MEFCTA8X7 vs 4MS5220MEFC6.3X5
4MS7470MEFCTA8X7 vs 4MS5100MEFC5X5
4MS7470MEFCTA8X7 vs 4MS5470MEFC8X5
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied