Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 475MXH150MEFCSN22X45
475MXH150MEFCSN22X45
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 150UF 20% 475V SNAP
Manufacturer:
Rubycon
Datasheet:
475MXH150MEFCSN22X45 Datasheet
History Price: $3.475
In Stock: 24360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475MXH150MEFCSN22X45 Specification
Specification
Part No
475MXH150MEFCSN22X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
475 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.14 A @ 120 Hz
Size / Dimension
1.596 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.850" (47.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
475MXH150MEFCSN22X45 PDF Datasheet
475MXH150MEFCSN22X45 Datasheet
Click and Download: 475MXH150MEFCSN22X45 Datasheet
475MXH150MEFCSN22X45 Related Parts
475AVD035MCR
Illinois Capacitor
CAP ALUM 4.7UF 20% 35V SMD
475AVD050MDR
Illinois Capacitor
CAP ALUM 4.7UF 20% 50V SMD
475AXZ035M
Illinois Capacitor
CAP ALUM 4.7UF 20% 35V SMD
475AXZ050M
Illinois Capacitor
CAP ALUM 4.7UF 20% 50V SMD
475BPA050M
Illinois Capacitor
CAP ALUM 4.7UF 20% 50V AXIAL
475BPA100M
Illinois Capacitor
CAP ALUM 4.7UF 20% 100V AXIAL
475BPS100M
Illinois Capacitor
CAP ALUM 4.7UF 20% 100V RADIAL
475CKE100M
Illinois Capacitor
CAP ALUM 4.7UF 20% 100V RADIAL
475CKE160M
Illinois Capacitor
CAP ALUM 4.7UF 20% 160V RADIAL
475CKE200M
Illinois Capacitor
CAP ALUM 4.7UF 20% 200V RADIAL
475CKE250M
Illinois Capacitor
CAP ALUM 4.7UF 20% 250V RADIAL
475CKE350M
Illinois Capacitor
CAP ALUM 4.7UF 20% 350V RADIAL
475MXH150MEFCSN22X45 Compare Parts
475MXH150MEFCSN22X45 vs 475TTA450M
475MXH150MEFCSN22X45 vs 475TTA350M
475MXH150MEFCSN22X45 vs 475TTA160M
475MXH150MEFCSN22X45 vs 475TTA100M
475MXH150MEFCSN22X45 vs 475TTA050M
475MXH150MEFCSN22X45 vs 475TMA400M
475MXH150MEFCSN22X45 vs 475TLS050M
475MXH150MEFCSN22X45 vs 475SVL050MDW
475MXH150MEFCSN22X45 vs 475SVL035MCW
475MXH150MEFCSN22X45 vs 475SVH050MDR
475MXH150MEFCSN22X45 vs 475SVH035MCR
475MXH150MEFCSN22X45 vs 475SVF050M
475MXH150MEFCSN22X45 vs 475SML100MD8
475MXH150MEFCSN22X45 vs 475SML050MD5
475MXH150MEFCSN22X45 vs 475SML050M
475MXH150MEFCSN22X45 vs 475SML035M
475MXH150MEFCSN22X45 vs 475SMH050MQ5
475MXH150MEFCSN22X45 vs 475SMH050M
475MXH150MEFCSN22X45 vs 475SMH035M
475MXH150MEFCSN22X45 vs 475RSS050M
475MXH150MEFCSN22X45 vs 475RSS035M
475MXH150MEFCSN22X45 vs 475MXK820MEFCSN35X60
475MXH150MEFCSN22X45 vs 475MXK560MEFCSN30X55
475MXH150MEFCSN22X45 vs 475MXK330MEFCSN35X30
475MXH150MEFCSN22X45 vs 475MXK220MEFCSN30X30
475MXH150MEFCSN22X45 vs 475MXK120MEFCSN22X30
475MXH150MEFCSN22X45 vs 475MXH82MEFCSN22X30
475MXH150MEFCSN22X45 vs 475MXH68MEFCSN22X25
475MXH150MEFCSN22X45 vs 475MXH560MEFCSN35X55
475MXH150MEFCSN22X45 vs 475MXH470MEFCSN35X50
475MXH150MEFCSN22X45 vs 475MXH470MEFCSN30X60
475MXH150MEFCSN22X45 vs 475MXH390MEFCSN35X40
475MXH150MEFCSN22X45 vs 475MXH390MEFCSN30X55
475MXH150MEFCSN22X45 vs 475MXH330MEFCSN35X40
475MXH150MEFCSN22X45 vs 475MXH330MEFCSN30X45
475MXH150MEFCSN22X45 vs 475MXH270MEFCSN35X35
475MXH150MEFCSN22X45 vs 475MXH270MEFCSN30X40
475MXH150MEFCSN22X45 vs 475MXH270MEFCSN25X55
475MXH150MEFCSN22X45 vs 475MXH220MEFCSN35X30
475MXH150MEFCSN22X45 vs 475MXH220MEFCSN30X35
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top