☰
450PX2.2MEFC8X11.5
450PX2.2MEFC8X11.5
Active
Description:  CAP ALUM 2.2UF 20% 450V RADIAL
Manufacturer:  Rubycon
History Price: $0.12054
In Stock: 38920
450PX2.2MEFC8X11.5 Specification
Specification
Part No
450PX2.2MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
20 mA @ 120 Hz
Size / Dimension
0.138" (3.50mm)
Height - Seated (Max)
0.315" Dia (8.00mm)
Surface Mount Land Size
0.512" (13.00mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
30 mA @ 10 kHz
450PX2.2MEFC8X11.5 PDF Datasheet
450PX2.2MEFC8X11.5 Related Parts
450BXA15MEFCG412.5X25
450BXA15MEFCG412.5X25
Rubycon
CAP ALUM 15UF 20% 450V RADIAL
450BXA22MEFC18X20
450BXA22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 450V RADIAL
450BXA33KEFCGC18X25
450BXA33KEFCGC18X25
Rubycon
CAP ALUM 33UF 10% 450V RADIAL
450BXA3R3MEFC10X16
450BXA3R3MEFC10X16
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
450BXA47M18X25
450BXA47M18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFC18X25
450BXA47MEFC18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFCRX18X31.5
450BXA47MEFCRX18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MRI18X31.5
450BXA47MRI18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA68MEFC18X25
450BXA68MEFC18X25
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
450BXA6R8MEFCT810X20
450BXA6R8MEFCT810X20
Rubycon
CAP ALUM 6.8UF 20% 450V RADIAL
450BXC10MEFC10X16
450BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450BXC10MEFC10X20
450BXC10MEFC10X20
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450PX2.2MEFC8X11.5 Compare Parts
  • 450PX2.2MEFC8X11.5 vs 450WXA6R8MEFCGA12.5X16
  • 450PX2.2MEFC8X11.5 vs 450WXA6.8MEFCG412.5X16
  • 450PX2.2MEFC8X11.5 vs 450WXA6.8MEFC12.5X16
  • 450PX2.2MEFC8X11.5 vs 450WXA47MEFCGC18X25
  • 450PX2.2MEFC8X11.5 vs 450WXA47MEFC18X25
  • 450PX2.2MEFC8X11.5 vs 450WXA33MEFCGC18X25
  • 450PX2.2MEFC8X11.5 vs 450WXA33MEFC18X25
  • 450PX2.2MEFC8X11.5 vs 450WXA2R2MEFC10X9
  • 450PX2.2MEFC8X11.5 vs 450WXA22MEFCGC16X20
  • 450PX2.2MEFC8X11.5 vs 450WXA22MEFC16X20
  • 450PX2.2MEFC8X11.5 vs 450WXA2.2MEFCT810X9
  • 450PX2.2MEFC8X11.5 vs 450WXA2.2MEFC10X9
  • 450PX2.2MEFC8X11.5 vs 450WXA10MEFCGC16X16
  • 450PX2.2MEFC8X11.5 vs 450WXA10MEFCCE16X16
  • 450PX2.2MEFC8X11.5 vs 450WXA10MEFC16X16
  • 450PX2.2MEFC8X11.5 vs 450WXA1.5MEFCTA8X9
  • 450PX2.2MEFC8X11.5 vs 450WXA1.5MEFCT78X9
  • 450PX2.2MEFC8X11.5 vs 450WXA1.5MEFC8X9
  • 450PX2.2MEFC8X11.5 vs 450WA6.8MEFCG412.5X16
  • 450PX2.2MEFC8X11.5 vs 450WA6.8MEFC12.5X16
  • 450PX2.2MEFC8X11.5 vs 450WA3.3MEFCT810X9
  • 450PX2.2MEFC8X11.5 vs 450WA3.3MEFC10X9
  • 450PX2.2MEFC8X11.5 vs 450WA2R2MEFC10X9
  • 450PX2.2MEFC8X11.5 vs 450WA2.2MEFCT810X9
  • 450PX2.2MEFC8X11.5 vs 450WA2.2MEFC10X9
  • 450PX2.2MEFC8X11.5 vs 450VXT820MEFCSN35X45
  • 450PX2.2MEFC8X11.5 vs 450VXT820MEFCSN30X55
  • 450PX2.2MEFC8X11.5 vs 450VXT680MEFCSN35X40
  • 450PX2.2MEFC8X11.5 vs 450VXT680MEFCSN30X50
  • 450PX2.2MEFC8X11.5 vs 450VXT560MEFCSN35X35
  • 450PX2.2MEFC8X11.5 vs 450VXT560MEFCSN30X40
  • 450PX2.2MEFC8X11.5 vs 450VXT560MEFCSN25X55
  • 450PX2.2MEFC8X11.5 vs 450VXT470MEFCSN35X30
  • 450PX2.2MEFC8X11.5 vs 450VXT470MEFCSN25X50
  • 450PX2.2MEFC8X11.5 vs 450VXT390MEFCSN35X30
  • 450PX2.2MEFC8X11.5 vs 450VXT390MEFCSN30X35
  • 450PX2.2MEFC8X11.5 vs 450VXT390MEFCSN25X45
  • 450PX2.2MEFC8X11.5 vs 450VXT390MEFCSN22X55
  • 450PX2.2MEFC8X11.5 vs 450VXT330MEFCSN35X25
  • 450PX2.2MEFC8X11.5 vs 450VXT330MEFCSN30X30
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery