☰
450HFG470MBN35X55
450HFG470MBN35X55
Active
Description:  CAP ALUM 470UF 20% 450V RADIAL
Manufacturer:  Rubycon
History Price: $10.388
In Stock: 29085
450HFG470MBN35X55 Specification
Specification
Part No
450HFG470MBN35X55
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
HFG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.886" (22.50mm)
Size / Dimension
1.378" Dia (35.00mm)
Height - Seated (Max)
2.244" (57.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - 4 Lead
Ripple Current @ Low Frequency
3.03 A @ 120 Hz
Ripple Current @ High Frequency
4.242 A @ 10 kHz
450HFG470MBN35X55 Related Parts
450BXA15MEFCG412.5X25
450BXA15MEFCG412.5X25
Rubycon
CAP ALUM 15UF 20% 450V RADIAL
450BXA22MEFC18X20
450BXA22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 450V RADIAL
450BXA33KEFCGC18X25
450BXA33KEFCGC18X25
Rubycon
CAP ALUM 33UF 10% 450V RADIAL
450BXA3R3MEFC10X16
450BXA3R3MEFC10X16
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
450BXA47M18X25
450BXA47M18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFC18X25
450BXA47MEFC18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFCRX18X31.5
450BXA47MEFCRX18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MRI18X31.5
450BXA47MRI18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA68MEFC18X25
450BXA68MEFC18X25
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
450BXA6R8MEFCT810X20
450BXA6R8MEFCT810X20
Rubycon
CAP ALUM 6.8UF 20% 450V RADIAL
450BXC10MEFC10X16
450BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450BXC10MEFC10X20
450BXC10MEFC10X20
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450HFG470MBN35X55 Compare Parts
  • 450HFG470MBN35X55 vs 450WXA6R8MEFCGA12.5X16
  • 450HFG470MBN35X55 vs 450WXA6.8MEFCG412.5X16
  • 450HFG470MBN35X55 vs 450WXA6.8MEFC12.5X16
  • 450HFG470MBN35X55 vs 450WXA47MEFCGC18X25
  • 450HFG470MBN35X55 vs 450WXA47MEFC18X25
  • 450HFG470MBN35X55 vs 450WXA33MEFCGC18X25
  • 450HFG470MBN35X55 vs 450WXA33MEFC18X25
  • 450HFG470MBN35X55 vs 450WXA2R2MEFC10X9
  • 450HFG470MBN35X55 vs 450WXA22MEFCGC16X20
  • 450HFG470MBN35X55 vs 450WXA22MEFC16X20
  • 450HFG470MBN35X55 vs 450WXA2.2MEFCT810X9
  • 450HFG470MBN35X55 vs 450WXA2.2MEFC10X9
  • 450HFG470MBN35X55 vs 450WXA10MEFCGC16X16
  • 450HFG470MBN35X55 vs 450WXA10MEFCCE16X16
  • 450HFG470MBN35X55 vs 450WXA10MEFC16X16
  • 450HFG470MBN35X55 vs 450WXA1.5MEFCTA8X9
  • 450HFG470MBN35X55 vs 450WXA1.5MEFCT78X9
  • 450HFG470MBN35X55 vs 450WXA1.5MEFC8X9
  • 450HFG470MBN35X55 vs 450WA6.8MEFCG412.5X16
  • 450HFG470MBN35X55 vs 450WA6.8MEFC12.5X16
  • 450HFG470MBN35X55 vs 450WA3.3MEFCT810X9
  • 450HFG470MBN35X55 vs 450WA3.3MEFC10X9
  • 450HFG470MBN35X55 vs 450WA2R2MEFC10X9
  • 450HFG470MBN35X55 vs 450WA2.2MEFCT810X9
  • 450HFG470MBN35X55 vs 450WA2.2MEFC10X9
  • 450HFG470MBN35X55 vs 450VXT820MEFCSN35X45
  • 450HFG470MBN35X55 vs 450VXT820MEFCSN30X55
  • 450HFG470MBN35X55 vs 450VXT680MEFCSN35X40
  • 450HFG470MBN35X55 vs 450VXT680MEFCSN30X50
  • 450HFG470MBN35X55 vs 450VXT560MEFCSN35X35
  • 450HFG470MBN35X55 vs 450VXT560MEFCSN30X40
  • 450HFG470MBN35X55 vs 450VXT560MEFCSN25X55
  • 450HFG470MBN35X55 vs 450VXT470MEFCSN35X30
  • 450HFG470MBN35X55 vs 450VXT470MEFCSN25X50
  • 450HFG470MBN35X55 vs 450VXT390MEFCSN35X30
  • 450HFG470MBN35X55 vs 450VXT390MEFCSN30X35
  • 450HFG470MBN35X55 vs 450VXT390MEFCSN25X45
  • 450HFG470MBN35X55 vs 450VXT390MEFCSN22X55
  • 450HFG470MBN35X55 vs 450VXT330MEFCSN35X25
  • 450HFG470MBN35X55 vs 450VXT330MEFCSN30X30
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery