☰
450BXW47MEFR16X25
450BXW47MEFR16X25
Active
Description:  CAP ALUM 47UF 20% 450V RADIAL
Manufacturer:  Rubycon
History Price: $2.91
In Stock: 18080
450BXW47MEFR16X25 Specification
Specification
Part No
450BXW47MEFR16X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
BXW
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
12000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
500 mA @ 120 Hz
Size / Dimension
1.25 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
450BXW47MEFR16X25 PDF Datasheet
450BXW47MEFR16X25 Related Parts
450BXA15MEFCG412.5X25
450BXA15MEFCG412.5X25
Rubycon
CAP ALUM 15UF 20% 450V RADIAL
450BXA22MEFC18X20
450BXA22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 450V RADIAL
450BXA33KEFCGC18X25
450BXA33KEFCGC18X25
Rubycon
CAP ALUM 33UF 10% 450V RADIAL
450BXA3R3MEFC10X16
450BXA3R3MEFC10X16
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
450BXA47M18X25
450BXA47M18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFC18X25
450BXA47MEFC18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFCRX18X31.5
450BXA47MEFCRX18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MRI18X31.5
450BXA47MRI18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA68MEFC18X25
450BXA68MEFC18X25
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
450BXA6R8MEFCT810X20
450BXA6R8MEFCT810X20
Rubycon
CAP ALUM 6.8UF 20% 450V RADIAL
450BXC10MEFC10X16
450BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450BXC10MEFC10X20
450BXC10MEFC10X20
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450BXW47MEFR16X25 Compare Parts
  • 450BXW47MEFR16X25 vs 450WXA6R8MEFCGA12.5X16
  • 450BXW47MEFR16X25 vs 450WXA6.8MEFCG412.5X16
  • 450BXW47MEFR16X25 vs 450WXA6.8MEFC12.5X16
  • 450BXW47MEFR16X25 vs 450WXA47MEFCGC18X25
  • 450BXW47MEFR16X25 vs 450WXA47MEFC18X25
  • 450BXW47MEFR16X25 vs 450WXA33MEFCGC18X25
  • 450BXW47MEFR16X25 vs 450WXA33MEFC18X25
  • 450BXW47MEFR16X25 vs 450WXA2R2MEFC10X9
  • 450BXW47MEFR16X25 vs 450WXA22MEFCGC16X20
  • 450BXW47MEFR16X25 vs 450WXA22MEFC16X20
  • 450BXW47MEFR16X25 vs 450WXA2.2MEFCT810X9
  • 450BXW47MEFR16X25 vs 450WXA2.2MEFC10X9
  • 450BXW47MEFR16X25 vs 450WXA10MEFCGC16X16
  • 450BXW47MEFR16X25 vs 450WXA10MEFCCE16X16
  • 450BXW47MEFR16X25 vs 450WXA10MEFC16X16
  • 450BXW47MEFR16X25 vs 450WXA1.5MEFCTA8X9
  • 450BXW47MEFR16X25 vs 450WXA1.5MEFCT78X9
  • 450BXW47MEFR16X25 vs 450WXA1.5MEFC8X9
  • 450BXW47MEFR16X25 vs 450WA6.8MEFCG412.5X16
  • 450BXW47MEFR16X25 vs 450WA6.8MEFC12.5X16
  • 450BXW47MEFR16X25 vs 450WA3.3MEFCT810X9
  • 450BXW47MEFR16X25 vs 450WA3.3MEFC10X9
  • 450BXW47MEFR16X25 vs 450WA2R2MEFC10X9
  • 450BXW47MEFR16X25 vs 450WA2.2MEFCT810X9
  • 450BXW47MEFR16X25 vs 450WA2.2MEFC10X9
  • 450BXW47MEFR16X25 vs 450VXT820MEFCSN35X45
  • 450BXW47MEFR16X25 vs 450VXT820MEFCSN30X55
  • 450BXW47MEFR16X25 vs 450VXT680MEFCSN35X40
  • 450BXW47MEFR16X25 vs 450VXT680MEFCSN30X50
  • 450BXW47MEFR16X25 vs 450VXT560MEFCSN35X35
  • 450BXW47MEFR16X25 vs 450VXT560MEFCSN30X40
  • 450BXW47MEFR16X25 vs 450VXT560MEFCSN25X55
  • 450BXW47MEFR16X25 vs 450VXT470MEFCSN35X30
  • 450BXW47MEFR16X25 vs 450VXT470MEFCSN25X50
  • 450BXW47MEFR16X25 vs 450VXT390MEFCSN35X30
  • 450BXW47MEFR16X25 vs 450VXT390MEFCSN30X35
  • 450BXW47MEFR16X25 vs 450VXT390MEFCSN25X45
  • 450BXW47MEFR16X25 vs 450VXT390MEFCSN22X55
  • 450BXW47MEFR16X25 vs 450VXT330MEFCSN35X25
  • 450BXW47MEFR16X25 vs 450VXT330MEFCSN30X30
  • 450BXW47MEFR16X25 FAQ
    Q1: What is the Rubycon 450BXW47MEFR16X25?
    A1: The Rubycon 450BXW47MEFR16X25 is an aluminum electrolytic capacitor with a capacitance value of 47µF and a voltage rating of 450V, designed for use in various electronic applications.

    Q2: What is the capacitance value of the Rubycon 450BXW47MEFR16X25?
    A2: The Rubycon 450BXW47MEFR16X25 has a capacitance value of 47µF, suitable for energy storage and filtering in power supply circuits.

    Q3: What is the voltage rating of the Rubycon 450BXW47MEFR16X25?
    A3: The Rubycon 450BXW47MEFR16X25 has a voltage rating of 450V, which means it can handle voltages up to this level without damage.

    Q4: What is the size of the Rubycon 450BXW47MEFR16X25?
    A4: The Rubycon 450BXW47MEFR16X25 comes in a compact radial package with dimensions of 16mm in diameter and 25mm in length.

    Q5: What type of capacitor is the Rubycon 450BXW47MEFR16X25?
    A5: The Rubycon 450BXW47MEFR16X25 is an aluminum electrolytic capacitor, typically used in power supply filtering and energy storage applications.

    Q6: What is the ESR (Equivalent Series Resistance) of the Rubycon 450BXW47MEFR16X25?
    A6: The Rubycon 450BXW47MEFR16X25 has a low ESR, making it suitable for power supply filtering and other high-current applications.

    Q7: What is the operating temperature range of the Rubycon 450BXW47MEFR16X25?
    A7: The Rubycon 450BXW47MEFR16X25 operates within a temperature range of -40°C to +85°C, allowing it to function effectively in various environmental conditions.

    Q8: What are the main applications of the Rubycon 450BXW47MEFR16X25?
    A8: The Rubycon 450BXW47MEFR16X25 is used in power supplies, filtering applications, decoupling circuits, and energy storage systems.

    Q9: Is the Rubycon 450BXW47MEFR16X25 suitable for automotive applications?
    A9: Yes, the Rubycon 450BXW47MEFR16X25 is suitable for automotive applications due to its wide operating temperature range and robust construction.

    Q10: Does the Rubycon 450BXW47MEFR16X25 have a polarity?
    A10: Yes, the Rubycon 450BXW47MEFR16X25 is a polarized aluminum electrolytic capacitor and must be installed with the correct polarity in the circuit.

    Q11: What is the tolerance of the Rubycon 450BXW47MEFR16X25?
    A11: The Rubycon 450BXW47MEFR16X25 has a tolerance of ±20%, meaning the actual capacitance value can vary by up to 20% from the nominal rating.

    Q12: Can the Rubycon 450BXW47MEFR16X25 be used for high-frequency applications?
    A12: The Rubycon 450BXW47MEFR16X25 is primarily designed for low to medium-frequency applications, making it less suitable for very high-frequency circuits.

    Q13: Is the Rubycon 450BXW47MEFR16X25 RoHS compliant?
    A13: Yes, the Rubycon 450BXW47MEFR16X25 is RoHS compliant, which means it is free from harmful substances like lead, cadmium, and mercury.

    Q14: What is the ripple current rating of the Rubycon 450BXW47MEFR16X25?
    A14: The Rubycon 450BXW47MEFR16X25 has a high ripple current rating, making it suitable for use in power supply applications with significant current fluctuations.

    Q15: What is the typical lifespan of the Rubycon 450BXW47MEFR16X25?
    A15: The Rubycon 450BXW47MEFR16X25 has a typical lifespan of up to 2000 hours at 85°C, depending on the operating conditions.

    Q16: How does the Rubycon 450BXW47MEFR16X25 perform under varying temperatures?
    A16: The Rubycon 450BXW47MEFR16X25 maintains stable performance across its operating temperature range of -40°C to +85°C, making it suitable for diverse environments.

    Q17: Can the Rubycon 450BXW47MEFR16X25 be used for decoupling applications?
    A17: Yes, the Rubycon 450BXW47MEFR16X25 is ideal for decoupling applications, helping to smooth out voltage and filter noise in electronic circuits.

    Q18: Is the Rubycon 450BXW47MEFR16X25 suitable for high-power circuits?
    A18: Yes, the Rubycon 450BXW47MEFR16X25 can be used in high-power circuits due to its high capacitance and ability to handle significant ripple currents.

    Q19: How does the capacitance of the Rubycon 450BXW47MEFR16X25 change over time?
    A19: The capacitance of the Rubycon 450BXW47MEFR16X25 may decrease over time due to aging, but it will remain within its tolerance for many years under normal operating conditions.

    Q20: What is the purpose of using aluminum electrolytic capacitors like the Rubycon 450BXW47MEFR16X25 in electronic circuits?
    A20: Aluminum electrolytic capacitors like the Rubycon 450BXW47MEFR16X25 are used for energy storage, filtering, and smoothing in power supplies, as they provide high capacitance in a relatively compact package.
    Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery