☰
420MXH220MEFCSN22X40
420MXH220MEFCSN22X40
Active
Description:  CAP ALUM 220UF 20% 420V SNAP
Manufacturer:  Rubycon
History Price: $4.91
In Stock: 39200
420MXH220MEFCSN22X40 Specification
Specification
Part No
420MXH220MEFCSN22X40
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
420 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.37 A @ 120 Hz
Size / Dimension
1.918 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.654" (42.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
420MXH220MEFCSN22X40 PDF Datasheet
420MXH220MEFCSN22X40 Related Parts
420AXW82MEFC18X30
420AXW82MEFC18X30
Rubycon
CAP ALUM 82UF 20% 420V RADIAL
420BXC10MEFC10X20
420BXC10MEFC10X20
Rubycon
CAP ALUM 10UF 20% 420V RADIAL
420BXC68MEFC18X25
420BXC68MEFC18X25
Rubycon
CAP ALUM 68UF 20% 420V RADIAL
420BXW100MEFC14.5X45
420BXW100MEFC14.5X45
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFC16X35
420BXW100MEFC16X35
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFC18X30
420BXW100MEFC18X30
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFR14.5X45
420BXW100MEFR14.5X45
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFR16X35
420BXW100MEFR16X35
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFR18X30
420BXW100MEFR18X30
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW120MEFC16X40
420BXW120MEFC16X40
Rubycon
CAP ALUM 120UF 20% 420V RADIAL
420BXW120MEFC18X35
420BXW120MEFC18X35
Rubycon
CAP ALUM 120UF 20% 420V RADIAL
420BXW120MEFR16X40
420BXW120MEFR16X40
Rubycon
CAP ALUM 120UF 20% 420V RADIAL
420MXH220MEFCSN22X40 Compare Parts
  • 420MXH220MEFCSN22X40 vs 420VXT820MEFCSN30X50
  • 420MXH220MEFCSN22X40 vs 420VXT680MEFCSN35X35
  • 420MXH220MEFCSN22X40 vs 420VXT680MEFCSN30X45
  • 420MXH220MEFCSN22X40 vs 420VXT680MEFCSN25X60
  • 420MXH220MEFCSN22X40 vs 420VXT560MEFCSN30X40
  • 420MXH220MEFCSN22X40 vs 420VXT560MEFCSN25X55
  • 420MXH220MEFCSN22X40 vs 420VXT470MEFCSN35X30
  • 420MXH220MEFCSN22X40 vs 420VXT470MEFCSN30X35
  • 420MXH220MEFCSN22X40 vs 420VXT470MEFCSN25X45
  • 420MXH220MEFCSN22X40 vs 420VXT470MEFCSN22X60
  • 420MXH220MEFCSN22X40 vs 420VXT390MEFCSN35X25
  • 420MXH220MEFCSN22X40 vs 420VXT390MEFCSN30X30
  • 420MXH220MEFCSN22X40 vs 420VXT390MEFCSN25X40
  • 420MXH220MEFCSN22X40 vs 420VXT390MEFCSN22X50
  • 420MXH220MEFCSN22X40 vs 420VXT330MEFCSN30X30
  • 420MXH220MEFCSN22X40 vs 420VXT330MEFCSN25X35
  • 420MXH220MEFCSN22X40 vs 420VXT330MEFCSN22X45
  • 420MXH220MEFCSN22X40 vs 420VXT270MEFCSN30X25
  • 420MXH220MEFCSN22X40 vs 420VXT270MEFCSN25X30
  • 420MXH220MEFCSN22X40 vs 420VXT270MEFCSN22X40
  • 420MXH220MEFCSN22X40 vs 420VXT220MEFCSN25X30
  • 420MXH220MEFCSN22X40 vs 420VXT220MEFCSN22X35
  • 420MXH220MEFCSN22X40 vs 420VXT180MEFCSN25X25
  • 420MXH220MEFCSN22X40 vs 420VXT180MEFCSN22X30
  • 420MXH220MEFCSN22X40 vs 420VXT150MEFCSN22X25
  • 420MXH220MEFCSN22X40 vs 420VXT1200MEFCSN35X55
  • 420MXH220MEFCSN22X40 vs 420VXT1000MEFCSN35X50
  • 420MXH220MEFCSN22X40 vs 420VXT1000MEFCSN30X60
  • 420MXH220MEFCSN22X40 vs 420VXH270MEFCSN25X40
  • 420MXH220MEFCSN22X40 vs 420VXH180MEFCSN25X30
  • 420MXH220MEFCSN22X40 vs 420VXH150MEFCSN22X35
  • 420MXH220MEFCSN22X40 vs 420VXG470MEFCSN35X40
  • 420MXH220MEFCSN22X40 vs 420VXG220MEFCSN35X25
  • 420MXH220MEFCSN22X40 vs 420VXG180MEFCSN30X25
  • 420MXH220MEFCSN22X40 vs 420VXG180MEFCSN22X45
  • 420MXH220MEFCSN22X40 vs 420VXG150MEFCSN25X30
  • 420MXH220MEFCSN22X40 vs 420VXG100MEFCSN22X30
  • 420MXH220MEFCSN22X40 vs 420USH820MEFC35X45
  • 420MXH220MEFCSN22X40 vs 420USH390MEFC30X30
  • 420MXH220MEFCSN22X40 vs 420USH390MEFC22X50
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.