☰
35ZLG33MEFCT15X11
35ZLG33MEFCT15X11
Active
Description:  CAP ALUM 33UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.06626
In Stock: 40640
35ZLG33MEFCT15X11 Specification
Specification
Part No
35ZLG33MEFCT15X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLG
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
72.9 mA @ 120 Hz
Size / Dimension
405 mA @ 100 kHz
Height - Seated (Max)
150 mOhms
Surface Mount Land Size
0.098" (2.50mm)
Mounting Type
0.197" Dia (5.00mm)
Package / Case
0.492" (12.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35ZLG33MEFCT15X11 PDF Datasheet
35ZLG33MEFCT15X11 Related Parts
35ZL1000MEFC12.5X25
35ZL1000MEFC12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35ZL1000MEFCG412.5X25
35ZL1000MEFCG412.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35ZL10MEFC4X7
35ZL10MEFC4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCCR4X7
35ZL10MEFCCR4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCT54X7
35ZL10MEFCT54X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCTZ4X7
35ZL10MEFCTZ4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL1200MEFC12.5X30
35ZL1200MEFC12.5X30
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFC16X20
35ZL1200MEFC16X20
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFCG412.5X30
35ZL1200MEFCG412.5X30
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFCGC16X20
35ZL1200MEFCGC16X20
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1500MEFC12.5X35
35ZL1500MEFC12.5X35
Rubycon
CAP ALUM 1500UF 20% 35V RADIAL
35ZL1500MEFCG412.5X35
35ZL1500MEFCG412.5X35
Rubycon
CAP ALUM 1500UF 20% 35V RADIAL
35ZLG33MEFCT15X11 Compare Parts
  • 35ZLG33MEFCT15X11 vs 35ZT56MT16.3X11
  • 35ZLG33MEFCT15X11 vs 35ZT56M6.3X11
  • 35ZLG33MEFCT15X11 vs 35ZT560MG412.5X25
  • 35ZLG33MEFCT15X11 vs 35ZT560M12.5X25
  • 35ZLG33MEFCT15X11 vs 35ZT470MG412.5X20
  • 35ZLG33MEFCT15X11 vs 35ZT470M12.5X20
  • 35ZLG33MEFCT15X11 vs 35ZT330MT810X23
  • 35ZLG33MEFCT15X11 vs 35ZT330M10X23
  • 35ZLG33MEFCT15X11 vs 35ZT22MTA5X11
  • 35ZLG33MEFCT15X11 vs 35ZT22MT15X11
  • 35ZLG33MEFCT15X11 vs 35ZT22M5X11
  • 35ZLG33MEFCT15X11 vs 35ZT220MT810X16
  • 35ZLG33MEFCT15X11 vs 35ZT220M10X16
  • 35ZLG33MEFCT15X11 vs 35ZT180MTA8X20
  • 35ZLG33MEFCT15X11 vs 35ZT180MT78X20
  • 35ZLG33MEFCT15X11 vs 35ZT180M8X20
  • 35ZLG33MEFCT15X11 vs 35ZT150MT810X12.5
  • 35ZLG33MEFCT15X11 vs 35ZT150M10X12.5
  • 35ZLG33MEFCT15X11 vs 35ZT120M8X16
  • 35ZLG33MEFCT15X11 vs 35ZT100MTA8X11.5
  • 35ZLG33MEFCT15X11 vs 35ZT100MT78X11.5
  • 35ZLG33MEFCT15X11 vs 35ZT100M8X11.5
  • 35ZLG33MEFCT15X11 vs 35ZLS680MEFC10X23
  • 35ZLG33MEFCT15X11 vs 35ZLS560MEFC10X20
  • 35ZLG33MEFCT15X11 vs 35ZLS470MEFC10X16
  • 35ZLG33MEFCT15X11 vs 35ZLS390MEFC8X20
  • 35ZLG33MEFCT15X11 vs 35ZLS330MEFC10X12.5
  • 35ZLG33MEFCT15X11 vs 35ZLS270MEFC8X16
  • 35ZLG33MEFCT15X11 vs 35ZLS220MEFC8X11.5
  • 35ZLG33MEFCT15X11 vs 35ZLS1800MEFC12.5X35
  • 35ZLG33MEFCT15X11 vs 35ZLS1500MEFC12.5X30
  • 35ZLG33MEFCT15X11 vs 35ZLS1200MEFC12.5X25
  • 35ZLG33MEFCT15X11 vs 35ZLS1000MEFC12.5X20
  • 35ZLG33MEFCT15X11 vs 35ZLQ820MEFC10X25
  • 35ZLG33MEFCT15X11 vs 35ZLQ680MEFC10X20
  • 35ZLG33MEFCT15X11 vs 35ZLQ56MEFC5X11
  • 35ZLG33MEFCT15X11 vs 35ZLQ470MEFC10X16
  • 35ZLG33MEFCT15X11 vs 35ZLQ390MEFC8X20
  • 35ZLG33MEFCT15X11 vs 35ZLQ330MEFC10X12.5
  • 35ZLG33MEFCT15X11 vs 35ZLQ270MEFC8X16
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.