☰
35ZL470MEFCRX10X20
35ZL470MEFCRX10X20
Last Time Buy
Description:  CAP ALUM 470UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.21943
In Stock: 35600
35ZL470MEFCRX10X20 Specification
Specification
Part No
35ZL470MEFCRX10X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZL
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.001 A @ 120 Hz
Size / Dimension
1.82 A @ 100 kHz
Height - Seated (Max)
23 mOhms
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.394" Dia (10.00mm)
Package / Case
0.866" (22.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35ZL470MEFCRX10X20 PDF Datasheet
35ZL470MEFCRX10X20 Related Parts
35ZL1000MEFC12.5X25
35ZL1000MEFC12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35ZL1000MEFCG412.5X25
35ZL1000MEFCG412.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35ZL10MEFC4X7
35ZL10MEFC4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCCR4X7
35ZL10MEFCCR4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCT54X7
35ZL10MEFCT54X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCTZ4X7
35ZL10MEFCTZ4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL1200MEFC12.5X30
35ZL1200MEFC12.5X30
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFC16X20
35ZL1200MEFC16X20
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFCG412.5X30
35ZL1200MEFCG412.5X30
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFCGC16X20
35ZL1200MEFCGC16X20
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1500MEFC12.5X35
35ZL1500MEFC12.5X35
Rubycon
CAP ALUM 1500UF 20% 35V RADIAL
35ZL1500MEFCG412.5X35
35ZL1500MEFCG412.5X35
Rubycon
CAP ALUM 1500UF 20% 35V RADIAL
35ZL470MEFCRX10X20 Compare Parts
  • 35ZL470MEFCRX10X20 vs 35ZT56MT16.3X11
  • 35ZL470MEFCRX10X20 vs 35ZT56M6.3X11
  • 35ZL470MEFCRX10X20 vs 35ZT560MG412.5X25
  • 35ZL470MEFCRX10X20 vs 35ZT560M12.5X25
  • 35ZL470MEFCRX10X20 vs 35ZT470MG412.5X20
  • 35ZL470MEFCRX10X20 vs 35ZT470M12.5X20
  • 35ZL470MEFCRX10X20 vs 35ZT330MT810X23
  • 35ZL470MEFCRX10X20 vs 35ZT330M10X23
  • 35ZL470MEFCRX10X20 vs 35ZT22MTA5X11
  • 35ZL470MEFCRX10X20 vs 35ZT22MT15X11
  • 35ZL470MEFCRX10X20 vs 35ZT22M5X11
  • 35ZL470MEFCRX10X20 vs 35ZT220MT810X16
  • 35ZL470MEFCRX10X20 vs 35ZT220M10X16
  • 35ZL470MEFCRX10X20 vs 35ZT180MTA8X20
  • 35ZL470MEFCRX10X20 vs 35ZT180MT78X20
  • 35ZL470MEFCRX10X20 vs 35ZT180M8X20
  • 35ZL470MEFCRX10X20 vs 35ZT150MT810X12.5
  • 35ZL470MEFCRX10X20 vs 35ZT150M10X12.5
  • 35ZL470MEFCRX10X20 vs 35ZT120M8X16
  • 35ZL470MEFCRX10X20 vs 35ZT100MTA8X11.5
  • 35ZL470MEFCRX10X20 vs 35ZT100MT78X11.5
  • 35ZL470MEFCRX10X20 vs 35ZT100M8X11.5
  • 35ZL470MEFCRX10X20 vs 35ZLS680MEFC10X23
  • 35ZL470MEFCRX10X20 vs 35ZLS560MEFC10X20
  • 35ZL470MEFCRX10X20 vs 35ZLS470MEFC10X16
  • 35ZL470MEFCRX10X20 vs 35ZLS390MEFC8X20
  • 35ZL470MEFCRX10X20 vs 35ZLS330MEFC10X12.5
  • 35ZL470MEFCRX10X20 vs 35ZLS270MEFC8X16
  • 35ZL470MEFCRX10X20 vs 35ZLS220MEFC8X11.5
  • 35ZL470MEFCRX10X20 vs 35ZLS1800MEFC12.5X35
  • 35ZL470MEFCRX10X20 vs 35ZLS1500MEFC12.5X30
  • 35ZL470MEFCRX10X20 vs 35ZLS1200MEFC12.5X25
  • 35ZL470MEFCRX10X20 vs 35ZLS1000MEFC12.5X20
  • 35ZL470MEFCRX10X20 vs 35ZLQ820MEFC10X25
  • 35ZL470MEFCRX10X20 vs 35ZLQ680MEFC10X20
  • 35ZL470MEFCRX10X20 vs 35ZLQ56MEFC5X11
  • 35ZL470MEFCRX10X20 vs 35ZLQ470MEFC10X16
  • 35ZL470MEFCRX10X20 vs 35ZLQ390MEFC8X20
  • 35ZL470MEFCRX10X20 vs 35ZLQ330MEFC10X12.5
  • 35ZL470MEFCRX10X20 vs 35ZLQ270MEFC8X16
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.