☰
35WXA2200MEFC18X20
35WXA2200MEFC18X20
Active
Description:  CAP ALUM 2200UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $1.00055
In Stock: 35300
35WXA2200MEFC18X20 Specification
Specification
Part No
35WXA2200MEFC18X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.2 A @ 120 Hz
Size / Dimension
1.38 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.295" (7.50mm)
Mounting Type
0.709" Dia (18.00mm)
Package / Case
0.866" (22.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35WXA2200MEFC18X20 PDF Datasheet
35WXA2200MEFC18X20 Related Parts
35WA1000MEFC16X16
35WA1000MEFC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WA1000MEFCGC16X16
35WA1000MEFCGC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WA2200MEFC18X20
35WA2200MEFC18X20
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35WA2200MEFCGC18X20
35WA2200MEFCGC18X20
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35WA220MEFC10X9
35WA220MEFC10X9
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35WA220MEFCT810X9
35WA220MEFCT810X9
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35WA3300MEFC18X25
35WA3300MEFC18X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35WA3300MEFCGC18X25
35WA3300MEFCGC18X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35WA330MCC10X9
35WA330MCC10X9
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35WA330MEFC10X9
35WA330MEFC10X9
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35WA330MEFCT810X9
35WA330MEFCT810X9
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35WXA1000MEFC16X16
35WXA1000MEFC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WXA2200MEFC18X20 Compare Parts
  • 35WXA2200MEFC18X20 vs 35WXA680MEFC12.5X16
  • 35WXA2200MEFC18X20 vs 35WXA330MEFCT810X9
  • 35WXA2200MEFC18X20 vs 35WXA3300MEFCGC18X25
  • 35WXA2200MEFC18X20 vs 35WXA3300MEFC18X25
  • 35WXA2200MEFC18X20 vs 35WXA220MEFCT810X9
  • 35WXA2200MEFC18X20 vs 35WXA220MEFC10X9
  • 35WXA2200MEFC18X20 vs 35WXA2200MEFCGC18X20
  • 35WXA2200MEFC18X20 vs 35WXA1500MEFCGC16X20
  • 35WXA2200MEFC18X20 vs 35WXA1000MEFCGC16X16
  • 35WXA2200MEFC18X20 vs 35WXA1000MEFC16X16
  • 35WXA2200MEFC18X20 vs 35WA330MEFCT810X9
  • 35WXA2200MEFC18X20 vs 35WA330MEFC10X9
  • 35WXA2200MEFC18X20 vs 35WA330MCC10X9
  • 35WXA2200MEFC18X20 vs 35WA3300MEFCGC18X25
  • 35WXA2200MEFC18X20 vs 35WA3300MEFC18X25
  • 35WXA2200MEFC18X20 vs 35WA220MEFCT810X9
  • 35WXA2200MEFC18X20 vs 35WA220MEFC10X9
  • 35WXA2200MEFC18X20 vs 35WA2200MEFCGC18X20
  • 35WXA2200MEFC18X20 vs 35WA2200MEFC18X20
  • 35WXA2200MEFC18X20 vs 35WA1000MEFCGC16X16
  • 35WXA2200MEFC18X20 vs 35WA1000MEFC16X16
  • 35WXA2200MEFC18X20 vs 35WA2200MEFC16X20
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!