Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35USC22000MEFC35X40
35USC22000MEFC35X40
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 22000UF 20% 35V SNAP
Manufacturer:
Rubycon
Datasheet:
35USC22000MEFC35X40 Datasheet
History Price: $6.27
In Stock: 20790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
35USC22000MEFC35X40 Specification
Specification
Part No
35USC22000MEFC35X40
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
USC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22000 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
6.38 A @ 120 Hz
Size / Dimension
7.337 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.394" (10.00mm)
Mounting Type
1.378" Dia (35.00mm)
Package / Case
1.654" (42.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35USC22000MEFC35X40 PDF Datasheet
35USC22000MEFC35X40 Datasheet
Click and Download: 35USC22000MEFC35X40 Datasheet
35USC22000MEFC35X40 Related Parts
35USC10000MEFCSN22X45
Rubycon
CAP ALUM 10000UF 20% 35V SNAP
35USC10000MEFCSN25X35
Rubycon
CAP ALUM 10000UF 20% 35V SNAP
35USC10000MEFCSN30X30
Rubycon
CAP ALUM 10000UF 20% 35V SNAP
35USC15000MEFCSN25X45
Rubycon
CAP ALUM 15000UF 20% 35V SNAP
35USC15000MEFCSN25X50
Rubycon
CAP ALUM 15000UF 20% 35V SNAP
35USC15000MEFCSN30X35
Rubycon
CAP ALUM 15000UF 20% 35V SNAP
35USC15000MEFCSN35X30
Rubycon
CAP ALUM 15000UF 20% 35V SNAP
35USC18000MEFCSN30X40
Rubycon
CAP ALUM 18000UF 20% 35V SNAP
35USC22000MEFCSN30X45
Rubycon
CAP ALUM 22000UF 20% 35V SNAP
35USC22000MEFCSN35X40
Rubycon
CAP ALUM 22000UF 20% 35V SNAP
35USC27000MEFCSN35X45
Rubycon
CAP ALUM 27000UF 20% 35V SNAP
35USC33000MEFCSN35X50
Rubycon
CAP ALUM 33000UF 20% 35V SNAP
35USC22000MEFC35X40 Compare Parts
35USC22000MEFC35X40 vs 35USG8200MEFCSN22X40
35USC22000MEFC35X40 vs 35USG5600MEFCSN25X25
35USC22000MEFC35X40 vs 35USG33000MEFCSN35X50
35USC22000MEFC35X40 vs 35USG27000MEFCSN35X45
35USC22000MEFC35X40 vs 35USG22000MEFCSN35X40
35USC22000MEFC35X40 vs 35USG18000MEFCSN35X35
35USC22000MEFC35X40 vs 35USG15000MEFCSN35X30
35USC22000MEFC35X40 vs 35USG12000MEFCSN25X40
35USC22000MEFC35X40 vs 35USC8200MEFCSN22X40
35USC22000MEFC35X40 vs 35USC6800MEFCSN25X30
35USC22000MEFC35X40 vs 35USC6800MEFCSN22X35
35USC22000MEFC35X40 vs 35USC4700MEFCSN25X25
35USC22000MEFC35X40 vs 35USC4700MEFCSN22X25
35USC22000MEFC35X40 vs 35USC3300MEFCSN20X25
35USC22000MEFC35X40 vs 35USC33000MEFCSN35X50
35USC22000MEFC35X40 vs 35USC27000MEFCSN35X45
35USC22000MEFC35X40 vs 35USC22000MEFCSN35X40
35USC22000MEFC35X40 vs 35USC22000MEFCSN30X45
35USC22000MEFC35X40 vs 35USC18000MEFCSN30X40
35USC22000MEFC35X40 vs 35USC15000MEFCSN35X30
35USC22000MEFC35X40 vs 35USC15000MEFCSN30X35
35USC22000MEFC35X40 vs 35USC15000MEFCSN25X50
35USC22000MEFC35X40 vs 35USC15000MEFCSN25X45
35USC22000MEFC35X40 vs 35USC10000MEFCSN30X30
35USC22000MEFC35X40 vs 35USC10000MEFCSN25X35
35USC22000MEFC35X40 vs 35USC10000MEFCSN22X45
35USC22000MEFC35X40 vs 35USC8200MEFC30X25
35USC22000MEFC35X40 vs 35USC8200MEFC25X30
35USC22000MEFC35X40 vs 35USC8200MEFC22X40
35USC22000MEFC35X40 vs 35USC6800MEFC25X30
35USC22000MEFC35X40 vs 35USC6800MEFC22X35
35USC22000MEFC35X40 vs 35USC5600MEFC25X25
35USC22000MEFC35X40 vs 35USC4700MEFC22X25
35USC22000MEFC35X40 vs 35USC3300MEFC20X25
35USC22000MEFC35X40 vs 35USC18000MEFC30X40
35USC22000MEFC35X40 vs 35USC15000MEFC30X35
35USC22000MEFC35X40 vs 35USC15000MEFC25X45
35USC22000MEFC35X40 vs 35USC12000MEFC30X30
35USC22000MEFC35X40 vs 35USC12000MEFC22X50
35USC22000MEFC35X40 vs 35USC10000MEFC25X35
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.