Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 35ST106MD35750
35ST106MD35750
Obsolete
Film Capacitors
Description:
CAP FILM 10UF 20% 35VDC 2220
Manufacturer:
Rubycon
Datasheet:
35ST106MD35750 Datasheet
History Price: Obsolete
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
35ST106MD35750 Specification
Specification
Part No
35ST106MD35750
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, ST
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
35V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
2220 (5750 Metric)
Height - Seated (Max)
0.224" L x 0.197" W (5.70mm x 5.00mm)
Termination
0.102" (2.60mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
35ST106MD35750 Related Parts
35ST105MB13225
Rubycon
CAP FILM 1UF 20% 35VDC 1210
35ST155MB33225
Rubycon
CAP FILM 1.5UF 20% 35VDC 1210
35ST225MC14532
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
35ST335MC24532
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
35ST474MA13216
Rubycon
CAP FILM 0.47UF 20% 35VDC 1206
35ST475MC44532
Rubycon
CAP FILM 4.7UF 20% 35VDC 1812
35ST684MA23216
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
35ST685MD15750
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
35ST105M3225
Rubycon
CAP FILM 1UF 20% 35VDC 1210
35ST105M3225X
Rubycon
CAP FILM 1UF 20% 35VDC 1210
35ST106M5750-ND
Rubycon
CAP FILM 10UF 20% 35VDC 2220
35ST10M5750-ND
Rubycon
CAP FILM 10UF 20% 35VDC 2220
35ST106MD35750 Compare Parts
35ST106MD35750 vs 35ST684MA23216
35ST106MD35750 vs 35ST475MC44532
35ST106MD35750 vs 35ST474MA13216
35ST106MD35750 vs 35ST335MC24532
35ST106MD35750 vs 35ST225MC14532
35ST106MD35750 vs 35ST155MB33225
35ST106MD35750 vs 35ST105MB13225
35ST106MD35750 vs 35ST685M5750X
35ST106MD35750 vs 35ST685M5750
35ST106MD35750 vs 35ST684M3216X
35ST106MD35750 vs 35ST684M3216
35ST106MD35750 vs 35ST475M4532X
35ST106MD35750 vs 35ST475M4532
35ST106MD35750 vs 35ST335M4532X
35ST106MD35750 vs 35ST335M4532
35ST106MD35750 vs 35ST225M4532X
35ST106MD35750 vs 35ST225M4532
35ST106MD35750 vs 35ST155M3225X
35ST106MD35750 vs 35ST155M3225
35ST106MD35750 vs 35ST10M5750-ND
35ST106MD35750 vs 35ST106M5750-ND
35ST106MD35750 vs 35ST105M3225X
35ST106MD35750 vs 35ST105M3225
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend