☰
35RX30100M8X11.5
35RX30100M8X11.5
Active
Description:  CAP ALUM 100UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.42
In Stock: 48230
35RX30100M8X11.5 Specification
Specification
Part No
35RX30100M8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
252 mA @ 120 Hz
Size / Dimension
360 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.531" (13.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35RX30100M8X11.5 PDF Datasheet
35RX30100M8X11.5 Related Parts
35RX301000M12.5X25
35RX301000M12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX301000MG412.5X25
35RX301000MG412.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX301000MZO12.5X25
35RX301000MZO12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX30100MM98X11.5
35RX30100MM98X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX30100MT78X11.5
35RX30100MT78X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX30100MTA8X11.5
35RX30100MTA8X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX302200M16X35.5
35RX302200M16X35.5
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35RX30220M10X12.5
35RX30220M10X12.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35RX302700MEFC16X25
35RX302700MEFC16X25
Rubycon
CAP ALUM 2700UF 20% 35V RADIAL
35RX303300M18X35.5
35RX303300M18X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35RX30330M10X16
35RX30330M10X16
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35RX30330MT810X16
35RX30330MT810X16
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35RX30100M8X11.5 Compare Parts
  • 35RX30100M8X11.5 vs 35RXA2700MEFC18X25
  • 35RX30100M8X11.5 vs 35RXA1800MEFC16X20
  • 35RX30100M8X11.5 vs 35RXA1500MEFC16X20
  • 35RX30100M8X11.5 vs 35RX50220MEFCT810X20
  • 35RX30100M8X11.5 vs 35RX50220MEFC10X20
  • 35RX30100M8X11.5 vs 35RX50100M10X16
  • 35RX30100M8X11.5 vs 35RX3056MT15X11
  • 35RX30100M8X11.5 vs 35RX3056M5X11
  • 35RX30100M8X11.5 vs 35RX30470MT810X20
  • 35RX30100M8X11.5 vs 35RX30470MSG10X20
  • 35RX30100M8X11.5 vs 35RX30470M10X20
  • 35RX30100M8X11.5 vs 35RX30330MT810X16
  • 35RX30100M8X11.5 vs 35RX30330M10X16
  • 35RX30100M8X11.5 vs 35RX303300M18X35.5
  • 35RX30100M8X11.5 vs 35RX302700MEFC16X25
  • 35RX30100M8X11.5 vs 35RX30220M10X12.5
  • 35RX30100M8X11.5 vs 35RX302200M16X35.5
  • 35RX30100M8X11.5 vs 35RX30100MTA8X11.5
  • 35RX30100M8X11.5 vs 35RX30100MT78X11.5
  • 35RX30100M8X11.5 vs 35RX30100MM98X11.5
  • 35RX30100M8X11.5 vs 35RX301000MZO12.5X25
  • 35RX30100M8X11.5 vs 35RX301000MG412.5X25
  • 35RX30100M8X11.5 vs 35RX301000M12.5X25
  • 35RX30100M8X11.5 vs 35RZV22M6.3X5.5
  • 35RX30100M8X11.5 vs 35RXA3900MEFC18X31.5
  • 35RX30100M8X11.5 vs 35RXA3300MEFC18X31.5
  • 35RX30100M8X11.5 vs 35RXA3000MEFC16X30
  • 35RX30100M8X11.5 vs 35RXA2400MEFC16X30
  • 35RX30100M8X11.5 vs 35RXA2400MEFC16X25
  • 35RX30100M8X11.5 vs 35RXA2200MEFC18X20
  • 35RX30100M8X11.5 vs 35RXA1800MEFC18X20
  • 35RX30100M8X11.5 vs 35RXA1800MEFC12.5X30
  • 35RX30100M8X11.5 vs 35RXA1500MEFC12.5X30
  • 35RX30100M8X11.5 vs 35RXA1500MEFC12.5X25
  • 35RX30100M8X11.5 vs 35RXA1100MEFC12.5X20
  • 35RX30100M8X11.5 vs 35RX50220M10X20
  • 35RX30100M8X11.5 vs 35RX30560M10X20
  • 35RX30100M8X11.5 vs 35RX302700MDLC16X25
  • 35RX30100M8X11.5 vs 35RX301200M12.5X25
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much