Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35PX1000MEFCT810X20
35PX1000MEFCT810X20
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1000UF 20% 35V RADIAL
Manufacturer:
Rubycon
Datasheet:
35PX1000MEFCT810X20 Datasheet
History Price: $0.69
In Stock: 7910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
35PX1000MEFCT810X20 Specification
Specification
Part No
35PX1000MEFCT810X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
865 mA @ 120 Hz
Size / Dimension
1.038 A @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35PX1000MEFCT810X20 PDF Datasheet
35PX1000MEFCT810X20 Datasheet
Click and Download: 35PX1000MEFCT810X20 Datasheet
35PX1000MEFCT810X20 Related Parts
35PK1000M10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFCCE10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFCT810X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MT810X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35PK2200MEFC16X25
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35PK220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35PK22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35PK3300MEFC16X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35PK3300MEFCGC16X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35PK330M10X12.5
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35PX1000MEFCT810X20 Compare Parts
35PX1000MEFCT810X20 vs 35PX680MEFC10X16
35PX1000MEFCT810X20 vs 35PX6800MEFCGC18X35.5
35PX1000MEFCT810X20 vs 35PX6800MEFC18X35.5
35PX1000MEFCT810X20 vs 35PX47MEFC5X11
35PX1000MEFCT810X20 vs 35PX470MEFC10X12.5
35PX1000MEFCT810X20 vs 35PX4700MEFCGC16X35.5
35PX1000MEFCT810X20 vs 35PX4700MEFC16X35.5
35PX1000MEFCT810X20 vs 35PX33MEFCTA5X11
35PX1000MEFCT810X20 vs 35PX33MEFC5X11
35PX1000MEFCT810X20 vs 35PX330MEFC10X12.5
35PX1000MEFCT810X20 vs 35PX3300MEFCGC16X25
35PX1000MEFCT810X20 vs 35PX3300MEFC16X25
35PX1000MEFCT810X20 vs 35PX22MEFC5X11
35PX1000MEFCT810X20 vs 35PX220MEFCTA8X11.5
35PX1000MEFCT810X20 vs 35PX220MEFCT78X11.5
35PX1000MEFCT810X20 vs 35PX220MEFC8X11.5
35PX1000MEFCT810X20 vs 35PX2200MEFC16X25
35PX1000MEFCT810X20 vs 35PX100MEFC6.3X11
35PX1000MEFCT810X20 vs 35PX1000MEFC10X20
35PX1000MEFCT810X20 vs 35PX1000M10X20
35PX1000MEFCT810X20 vs 35PK680MEFCT810X16
35PX1000MEFCT810X20 vs 35PK680MEFC10X16
35PX1000MEFCT810X20 vs 35PK680M10X16
35PX1000MEFCT810X20 vs 35PK47MEFC5X11
35PX1000MEFCT810X20 vs 35PK470MEFCT810X12.5
35PX1000MEFCT810X20 vs 35PK470MEFC10X12.5
35PX1000MEFCT810X20 vs 35PK470M10X12.5
35PX1000MEFCT810X20 vs 35PK4700MEFCGC16X35.5
35PX1000MEFCT810X20 vs 35PK4700MEFC16X35.5
35PX1000MEFCT810X20 vs 35PK33MEFCTA5X11
35PX1000MEFCT810X20 vs 35PK33MEFCT15X11
35PX1000MEFCT810X20 vs 35PK33MEFC5X11
35PX1000MEFCT810X20 vs 35PK330MEFC10X12.5
35PX1000MEFCT810X20 vs 35PK330M10X12.5
35PX1000MEFCT810X20 vs 35PK3300MEFCGC16X25
35PX1000MEFCT810X20 vs 35PK3300MEFC16X25
35PX1000MEFCT810X20 vs 35PK22MEFC5X11
35PX1000MEFCT810X20 vs 35PK220MEFC8X11.5
35PX1000MEFCT810X20 vs 35PK2200MEFC16X25
35PX1000MEFCT810X20 vs 35PK100MEFC6.3X11
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described