Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 35PHV270M10X10.5
35PHV270M10X10.5
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM HYB 270UF 20% 35V SMD
Manufacturer:
Rubycon
Datasheet:
35PHV270M10X10.5 Datasheet
History Price: $2.56
In Stock: 15290
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
35PHV270M10X10.5 Specification
Specification
Part No
35PHV270M10X10.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PHV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
270 µF
Tolerance
±20%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
20mOhm
Lifetime @ Temp.
4000 Hrs @ 135℃
Operating Temperature
-55℃ ~ 135℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.394" Dia (10.00mm)
Lead Spacing
0.413" (10.50mm)
Size / Dimension
0.406" L x 0.406" W (10.30mm x 10.30mm)
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
Radial, Can - SMD
Mounting Type
3.6 A @ 100 kHz
Package / Case
180 mA @ 120 Hz
35PHV270M10X10.5 PDF Datasheet
35PHV270M10X10.5 Datasheet
Click and Download: 35PHV270M10X10.5 Datasheet
35PHV270M10X10.5 Related Parts
35PEV150M8X10.5
Rubycon
CAP ALUM HYB 150UF 20% 35V SMD
35PEV270M10X10.5
Rubycon
CAP ALUM HYB 270UF 20% 35V SMD
35PEV47M6.3X6.1
Rubycon
CAP ALUM HYB 47UF 20% 35V SMD
35PEV68M6.3X8
Rubycon
CAP ALUM HYB 68UF 20% 35V SMD
35PFV150M8X10.5
Rubycon
CAP ALUM HYB 150UF 20% 35V SMD
35PFV270M10X10.5
Rubycon
CAP ALUM HYB 270UF 20% 35V SMD
35PFV47M6.3X6.1
Rubycon
CAP ALUM HYB 47UF 20% 35V SMD
35PFV68M6.3X8
Rubycon
CAP ALUM HYB 68UF 20% 35V SMD
35PHV150M8X10.5
Rubycon
CAP ALUM HYB 150UF 20% 35V SMD
35PHV68M6.3X8
Rubycon
CAP ALUM HYB 68UF 20% 35V SMD
35PJV180M8X10.5
Rubycon
CAP ALUM HYB 180UF 20% 35V SMD
35PJV180MVB8X10.5
Rubycon
CAP ALUM HYB 180UF 20% 35V SMD
35PHV270M10X10.5 Compare Parts
35PHV270M10X10.5 vs 35PZK390M10X9
35PHV270M10X10.5 vs 35PZK220M8X9
35PHV270M10X10.5 vs 35PZJ560M10X15
35PHV270M10X10.5 vs 35PZJ330M10X9
35PHV270M10X10.5 vs 35PZH680M10X20
35PHV270M10X10.5 vs 35PZH330M10X11
35PHV270M10X10.5 vs 35PZH150M8X9
35PHV270M10X10.5 vs 35PZF270MT810X9
35PHV270M10X10.5 vs 35PZF270M10X9
35PHV270M10X10.5 vs 35PZF150M8X9
35PHV270M10X10.5 vs 35PZE270M10X9
35PHV270M10X10.5 vs 35PZE150M8X9
35PHV270M10X10.5 vs 35PZA82M8X12.5
35PHV270M10X10.5 vs 35PZA56M8X10
35PHV270M10X10.5 vs 35PZA22M6.3X8
35PHV270M10X10.5 vs 35PZA150M10X13
35PHV270M10X10.5 vs 35PZA100M10X10
35PHV270M10X10.5 vs 35PSV150M8X10.5
35PHV270M10X10.5 vs 35PLV100M8X10.5
35PHV270M10X10.5 vs 35PJV330M10X10.5
35PHV270M10X10.5 vs 35PJV180MVB8X10.5
35PHV270M10X10.5 vs 35PJV180M8X10.5
35PHV270M10X10.5 vs 35PHV68M6.3X8
35PHV270M10X10.5 vs 35PHV150M8X10.5
35PHV270M10X10.5 vs 35PFV68M6.3X8
35PHV270M10X10.5 vs 35PFV47M6.3X6.1
35PHV270M10X10.5 vs 35PFV270M10X10.5
35PHV270M10X10.5 vs 35PFV150M8X10.5
35PHV270M10X10.5 vs 35PEV68M6.3X8
35PHV270M10X10.5 vs 35PEV47M6.3X6.1
35PHV270M10X10.5 vs 35PEV270M10X10.5
35PHV270M10X10.5 vs 35PEV150M8X10.5
35PHV270M10X10.5 vs 35PSV270M10X10.5
35PHV270M10X10.5 vs 35PLV150M10X10.5
35PHV270M10X10.5 vs 35PKV390M10X10.5
35PHV270M10X10.5 vs 35PKV220M8X10.5
35PHV270M10X10.5 vs 35PJV56M6.3X6.1
35PHV270M10X10.5 vs 35PJV560M10X16.5
35PHV270M10X10.5 vs 35PJV390M10X12.5
35PHV270M10X10.5 vs 35PJV100M6.3X8
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again