☰
35MU223KY11608
35MU223KY11608
Active
Description:  CAP FILM 0.022UF 10% 35VDC 0603
Manufacturer:  Rubycon
History Price: $2.06
In Stock: 34720
35MU223KY11608 Specification
Specification
Part No
35MU223KY11608
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.022 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
35V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
0603 (1608 Metric)
Height - Seated (Max)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Termination
0.031" (0.80mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
35MU223KY11608 PDF Datasheet
35MU223KY11608 Related Parts
35MU104KZ22012
35MU104KZ22012
Rubycon
CAP FILM 0.1UF 10% 35VDC 0805
35MU104MZ22012
35MU104MZ22012
Rubycon
CAP FILM 0.1UF 20% 35VDC 0805
35MU105MB13225
35MU105MB13225
Rubycon
CAP FILM 1UF 20% 35VDC 1210
35MU106MD35750
35MU106MD35750
Rubycon
CAP FILM 10UF 20% 35VDC 2220
35MU153KY11608
35MU153KY11608
Rubycon
CAP FILM 0.015UF 10% 35VDC 0603
35MU155MB33225
35MU155MB33225
Rubycon
CAP FILM 1.5UF 20% 35VDC 1210
35MU225MC14532
35MU225MC14532
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
35MU335MC24532
35MU335MC24532
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
35MU473MZ22012
35MU473MZ22012
Rubycon
CAP FILM 0.047UF 20% 35VDC 0805
35MU474KA13216
35MU474KA13216
Rubycon
CAP FILM 0.47UF 10% 35VDC 1206
35MU474MA13216
35MU474MA13216
Rubycon
CAP FILM 0.47UF 20% 35VDC 1206
35MU475KC44532
35MU475KC44532
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
35MU223KY11608 Compare Parts
  • 35MU223KY11608 vs 35MU684MA23216
  • 35MU223KY11608 vs 35MU683MZ12012
  • 35MU223KY11608 vs 35MU683KZ12012
  • 35MU223KY11608 vs 35MU475MC44532
  • 35MU223KY11608 vs 35MU475KC44532
  • 35MU223KY11608 vs 35MU474MA13216
  • 35MU223KY11608 vs 35MU474KA13216
  • 35MU223KY11608 vs 35MU473MZ22012
  • 35MU223KY11608 vs 35MU335MC24532
  • 35MU223KY11608 vs 35MU225MC14532
  • 35MU223KY11608 vs 35MU155MB33225
  • 35MU223KY11608 vs 35MU153KY11608
  • 35MU223KY11608 vs 35MU106MD35750
  • 35MU223KY11608 vs 35MU105MB13225
  • 35MU223KY11608 vs 35MU104MZ22012
  • 35MU223KY11608 vs 35MU104KZ22012
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!