☰
35LSW47000M51X98
35LSW47000M51X98
Not For New Designs
Description:  CAP ALUM 47000UF 20% 35V SCREW
Manufacturer:  Rubycon
History Price: $24.39867
In Stock: 9760
35LSW47000M51X98 Specification
Specification
Part No
35LSW47000M51X98
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSW
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47000 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
9.9 A @ 120 Hz
Size / Dimension
0.858" (21.80mm)
Height - Seated (Max)
2.008" Dia (51.00mm)
Surface Mount Land Size
3.976" (101.00mm)
Mounting Type
-
Package / Case
Chassis Mount
Ripple Current @ Low Frequency
Radial, Can - Screw Terminals
Ripple Current @ High Frequency
-
35LSW47000M51X98 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet