☰
35CEV150M8X10.5
35CEV150M8X10.5
Active
Description:  CAP ALUM HYB SMD
Manufacturer:  Rubycon
History Price: $1.38
In Stock: 1460
35CEV150M8X10.5 Specification
Specification
Part No
35CEV150M8X10.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
CEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
150 µF
Tolerance
±20%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
27mOhm
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.315" Dia (8.00mm)
Lead Spacing
0.413" (10.50mm)
Size / Dimension
0.327" L x 0.327" W (8.30mm x 8.30mm)
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
Radial, Can - SMD
Mounting Type
2.3 A @ 100 kHz
Package / Case
345 mA @ 100 Hz
35CEV150M8X10.5 PDF Datasheet
35CEV150M8X10.5 Related Parts
35CEV270M10X10.5
35CEV270M10X10.5
Rubycon
CAP ALUM HYB SMD
35CFV150M8X10.5
35CFV150M8X10.5
Rubycon
CAP ALUM HYB SMD
35CFV270M10X10.5
35CFV270M10X10.5
Rubycon
CAP ALUM HYB SMD
35CZE150M8X9
35CZE150M8X9
Rubycon
CAP ALUM HYB SMD
35CZE270M10X9
35CZE270M10X9
Rubycon
CAP ALUM HYB SMD
35CZF150M8X9
35CZF150M8X9
Rubycon
CAP ALUM HYB 150UF 20% 35V T/H
35CZF270M10X9
35CZF270M10X9
Rubycon
CAP ALUM HYB 270UF 20% 35V T/H
35CEV150M8X10.5 Compare Parts
  • 35CEV150M8X10.5 vs 35CZF150M8X9
  • 35CEV150M8X10.5 vs 35CZE270M10X9
  • 35CEV150M8X10.5 vs 35CZE150M8X9
  • 35CEV150M8X10.5 vs 35CFV270M10X10.5
  • 35CEV150M8X10.5 vs 35CFV150M8X10.5
  • 35CEV150M8X10.5 vs 35CEV270M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.