Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 350BXF33MEFC12.5X20
350BXF33MEFC12.5X20
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 33UF 20% 350V RADIAL
Manufacturer:
Rubycon
Datasheet:
350BXF33MEFC12.5X20 Datasheet
History Price: Obsolete
In Stock: 37360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
350BXF33MEFC12.5X20 Specification
Specification
Part No
350BXF33MEFC12.5X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
BXF
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
350 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
340 mA @ 120 Hz
Size / Dimension
850 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.492" Dia (12.50mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
350BXF33MEFC12.5X20 PDF Datasheet
350BXF33MEFC12.5X20 Datasheet
Click and Download: 350BXF33MEFC12.5X20 Datasheet
350BXF33MEFC12.5X20 Related Parts
350BXC100MEFC18X25
Rubycon
CAP ALUM 100UF 20% 350V RADIAL
350BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 350V RADIAL
350BXC10MEFC10X20
Rubycon
CAP ALUM 10UF 20% 350V RADIAL
350BXC10MEFCT810X20
Rubycon
CAP ALUM 10UF 20% 350V RADIAL
350BXC15MEFCUA10X20
Rubycon
CAP ALUM 15UF 20% 350V RADIAL
350BXC18MEFC10X20
Rubycon
CAP ALUM 18UF 20% 350V RADIAL
350BXC2.7M10X12.5
Rubycon
CAP ALUM 2.7UF 20% 350V RADIAL
350BXC22M10X20
Rubycon
CAP ALUM 22UF 20% 350V RADIAL
350BXC22MEFC12.5X20
Rubycon
CAP ALUM 22UF 20% 350V RADIAL
350BXC22MEFCG412.5X20
Rubycon
CAP ALUM 22UF 20% 350V RADIAL
350BXC3.3M10X16
Rubycon
CAP ALUM 3.3UF 20% 350V RADIAL
350BXC33MEFC16X20
Rubycon
CAP ALUM 33UF 20% 350V RADIAL
350BXF33MEFC12.5X20 Compare Parts
350BXF33MEFC12.5X20 vs 350WXA68MEFCGC18X25
350BXF33MEFC12.5X20 vs 350WXA68MEFC18X25
350BXF33MEFC12.5X20 vs 350WXA47MEFCGC18X20
350BXF33MEFC12.5X20 vs 350WXA47MEFC18X20
350BXF33MEFC12.5X20 vs 350WXA3.3MEFCTA8X9
350BXF33MEFC12.5X20 vs 350WXA3.3MEFCT78X9
350BXF33MEFC12.5X20 vs 350WXA3.3MEFC8X9
350BXF33MEFC12.5X20 vs 350WXA10MEFCG412.5X16
350BXF33MEFC12.5X20 vs 350WXA10MEFC12.5X16
350BXF33MEFC12.5X20 vs 350WA33MEFCGC18X16
350BXF33MEFC12.5X20 vs 350WA33MEFC18X16
350BXF33MEFC12.5X20 vs 350VXS820MEFCSN35X50
350BXF33MEFC12.5X20 vs 350VXR560MEFCSN35X50
350BXF33MEFC12.5X20 vs 350VXR470MEFCSN35X40
350BXF33MEFC12.5X20 vs 350USC470MEFCSN30X35
350BXF33MEFC12.5X20 vs 350USC470MEFCSN25X50
350BXF33MEFC12.5X20 vs 350USC330MEFCSN22X45
350BXF33MEFC12.5X20 vs 350USC220MEFCSN30X25
350BXF33MEFC12.5X20 vs 350USC220MEFCSN22X35
350BXF33MEFC12.5X20 vs 350USC150MEFCSN25X25
350BXF33MEFC12.5X20 vs 350USC1000MEFCSN35X50
350BXF33MEFC12.5X20 vs 350TXW56MEFR10X40
350BXF33MEFC12.5X20 vs 350TXW47MEFR10X35
350BXF33MEFC12.5X20 vs 350TXW47MEFC10X35
350BXF33MEFC12.5X20 vs 350TXW39MEFR8X45
350BXF33MEFC12.5X20 vs 350TXW39MEFR10X30
350BXF33MEFC12.5X20 vs 350TXW39MEFC8X45
350BXF33MEFC12.5X20 vs 350TXW39MEFC10X30
350BXF33MEFC12.5X20 vs 350TXW33MEFR8X40
350BXF33MEFC12.5X20 vs 350TXW33MEFR10X25
350BXF33MEFC12.5X20 vs 350TXW33MEFC8X40
350BXF33MEFC12.5X20 vs 350TXW33MEFC10X25
350BXF33MEFC12.5X20 vs 350TXW22MEFR8X30
350BXF33MEFC12.5X20 vs 350TXW22MEFC8X30
350BXF33MEFC12.5X20 vs 350PX3R3MEFC8X11.5
350BXF33MEFC12.5X20 vs 350PX2R2MEFC6.3X11
350BXF33MEFC12.5X20 vs 350PX22MEFCG412.5X20
350BXF33MEFC12.5X20 vs 350PX2.2MEFCTA6.3X11
350BXF33MEFC12.5X20 vs 350PX2.2MEFCT16.3X11
350BXF33MEFC12.5X20 vs 350PX2.2MEFC6.3X11
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!