☰
2SXB100M1.9X7.3
2SXB100M1.9X7.3
Not For New Designs
Description:  CAP ALUM POLY 100UF 20% 2V SMD
Manufacturer:  Rubycon
History Price: $0.4949
In Stock: 10045
2SXB100M1.9X7.3 Specification
Specification
Part No
2SXB100M1.9X7.3
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SXB
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
2 V
ESR (Equivalent Series Resistance)
13mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.075" (1.90mm)
Surface Mount Land Size
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
2SXB100M1.9X7.3 PDF Datasheet
2SXB100M1.9X7.3 Related Parts
2SXB100M
2SXB100M
Rubycon
CAP ALUM POLY 100UF 20% 2V SMD
2SXB150M
2SXB150M
Rubycon
CAP ALUM POLY 150UF 20% 2V SMD
2SXB220M
2SXB220M
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SXE100M
2SXE100M
Rubycon
CAP ALUM POLY 100UF 20% 2V SMD
2SXE150M
2SXE150M
Rubycon
CAP ALUM POLY 150UF 20% 2V SMD
2SXE180M
2SXE180M
Rubycon
CAP ALUM POLY 180UF 20% 2V SMD
2SXE220M
2SXE220M
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SXE220MR07
2SXE220MR07
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SXB150M1.9X7.3
2SXB150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 2V SMD
2SXB220M1.9X7.3
2SXB220M1.9X7.3
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SXE100M1.9X7.3
2SXE100M1.9X7.3
Rubycon
CAP ALUM POLY 100UF 20% 2V SMD
2SXE150M1.9X7.3
2SXE150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 2V SMD
2SXB100M1.9X7.3 Compare Parts
  • 2SXB100M1.9X7.3 vs 2SXE220M
  • 2SXB100M1.9X7.3 vs 2SXE180M
  • 2SXB100M1.9X7.3 vs 2SXE150M
  • 2SXB100M1.9X7.3 vs 2SXE100M
  • 2SXB100M1.9X7.3 vs 2SXB220M
  • 2SXB100M1.9X7.3 vs 2SXB150M
  • 2SXB100M1.9X7.3 vs 2SXB100M
  • 2SXB100M1.9X7.3 vs 2SXE220M1.9X7.3
  • 2SXB100M1.9X7.3 vs 2SXE180M1.9X7.3
  • 2SXB100M1.9X7.3 vs 2SXE150M1.9X7.3
  • 2SXB100M1.9X7.3 vs 2SXE100M1.9X7.3
  • 2SXB100M1.9X7.3 vs 2SXB220M1.9X7.3
  • 2SXB100M1.9X7.3 vs 2SXB150M1.9X7.3
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you