☰
25ZT150M8X11.5
25ZT150M8X11.5
Last Time Buy
Description:  CAP ALUM 150UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $0.23422
In Stock: 705
25ZT150M8X11.5 Specification
Specification
Part No
25ZT150M8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZT
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
266 mA @ 120 Hz
Size / Dimension
760 mA @ 100 kHz
Height - Seated (Max)
94 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
25ZT150M8X11.5 PDF Datasheet
25ZT150M8X11.5 Related Parts
25ZA100MEFC6.3X11
25ZA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL1000MEFC12.5X20
25ZL1000MEFC12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCG412.5X20
25ZL1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCGA12.5X20
25ZL1000MEFCGA12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCKM12.5X20
25ZL1000MEFCKM12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL100MEFC6.3X11
25ZL100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFC8X7
25ZL100MEFC8X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCT16.3X11
25ZL100MEFCT16.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCT78X7
25ZL100MEFCT78X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCTA6.3X11
25ZL100MEFCTA6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCTA8X7
25ZL100MEFCTA8X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL120MEFC6.3X11
25ZL120MEFC6.3X11
Rubycon
CAP ALUM 120UF 20% 25V RADIAL
25ZT150M8X11.5 Compare Parts
  • 25ZT150M8X11.5 vs 25ZT56MT16.3X11
  • 25ZT150M8X11.5 vs 25ZT56M6.3X11
  • 25ZT150M8X11.5 vs 25ZT33MTA5X11
  • 25ZT150M8X11.5 vs 25ZT33MT15X11
  • 25ZT150M8X11.5 vs 25ZT33M5X11
  • 25ZT150M8X11.5 vs 25ZT220MTA8X16
  • 25ZT150M8X11.5 vs 25ZT220MT810X12.5
  • 25ZT150M8X11.5 vs 25ZT220M10X12.5
  • 25ZT150M8X11.5 vs 25ZT150MTA8X11.5
  • 25ZT150M8X11.5 vs 25ZT150MT78X11.5
  • 25ZT150M8X11.5 vs 25ZT1000MG412.5X25
  • 25ZT150M8X11.5 vs 25ZT1000M12.5X25
  • 25ZT150M8X11.5 vs 25ZLS820MEFC10X20
  • 25ZT150M8X11.5 vs 25ZLS680MEFCT810X16
  • 25ZT150M8X11.5 vs 25ZLS680MEFC10X16
  • 25ZT150M8X11.5 vs 25ZLS560MEFC8X20
  • 25ZT150M8X11.5 vs 25ZLS470MEFC10X12.5
  • 25ZT150M8X11.5 vs 25ZLS390MEFC8X16
  • 25ZT150M8X11.5 vs 25ZLS330MEFC8X11.5
  • 25ZT150M8X11.5 vs 25ZLS2700MEFC12.5X35
  • 25ZT150M8X11.5 vs 25ZLS2200MEFC12.5X30
  • 25ZT150M8X11.5 vs 25ZLS1800MEFC12.5X25
  • 25ZT150M8X11.5 vs 25ZLS1500MEFCG412.5X20
  • 25ZT150M8X11.5 vs 25ZLS1500MEFC12.5X20
  • 25ZT150M8X11.5 vs 25ZLS1000MEFC10X23
  • 25ZT150M8X11.5 vs 25ZLS1000MEFC10X20
  • 25ZT150M8X11.5 vs 25ZLQ82MEFC5X11
  • 25ZT150M8X11.5 vs 25ZLQ820MEFC10X16
  • 25ZT150M8X11.5 vs 25ZLQ680MEFC8X20
  • 25ZT150M8X11.5 vs 25ZLQ560MEFC10X12.5
  • 25ZT150M8X11.5 vs 25ZLQ470MEFC8X16
  • 25ZT150M8X11.5 vs 25ZLQ3900MEFC16X25
  • 25ZT150M8X11.5 vs 25ZLQ330MEFC8X11.5
  • 25ZT150M8X11.5 vs 25ZLQ3300MEFC12.5X35
  • 25ZT150M8X11.5 vs 25ZLQ2700MEFC16X20
  • 25ZT150M8X11.5 vs 25ZLQ2700MEFC12.5X30
  • 25ZT150M8X11.5 vs 25ZLQ2200MEFC12.5X25
  • 25ZT150M8X11.5 vs 25ZLQ180MEFC6.3X11
  • 25ZT150M8X11.5 vs 25ZLQ1800MEFC12.5X20
  • 25ZT150M8X11.5 vs 25ZLQ1500MEFC10X25
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store