☰
25ZLK330M8X16
25ZLK330M8X16
Last Time Buy
Description:  CAP ALUM 330UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $0.72
In Stock: 1520
25ZLK330M8X16 Specification
Specification
Part No
25ZLK330M8X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLK
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
615 mA @ 120 Hz
Size / Dimension
2.05 A @ 100 kHz
Height - Seated (Max)
59 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.689" (17.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
25ZLK330M8X16 PDF Datasheet
25ZLK330M8X16 Related Parts
25ZA100MEFC6.3X11
25ZA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL1000MEFC12.5X20
25ZL1000MEFC12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCG412.5X20
25ZL1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCGA12.5X20
25ZL1000MEFCGA12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCKM12.5X20
25ZL1000MEFCKM12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL100MEFC6.3X11
25ZL100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFC8X7
25ZL100MEFC8X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCT16.3X11
25ZL100MEFCT16.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCT78X7
25ZL100MEFCT78X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCTA6.3X11
25ZL100MEFCTA6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCTA8X7
25ZL100MEFCTA8X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL120MEFC6.3X11
25ZL120MEFC6.3X11
Rubycon
CAP ALUM 120UF 20% 25V RADIAL
25ZLK330M8X16 Compare Parts
  • 25ZLK330M8X16 vs 25ZT56MT16.3X11
  • 25ZLK330M8X16 vs 25ZT56M6.3X11
  • 25ZLK330M8X16 vs 25ZT33MTA5X11
  • 25ZLK330M8X16 vs 25ZT33MT15X11
  • 25ZLK330M8X16 vs 25ZT33M5X11
  • 25ZLK330M8X16 vs 25ZT220MTA8X16
  • 25ZLK330M8X16 vs 25ZT220MT810X12.5
  • 25ZLK330M8X16 vs 25ZT220M10X12.5
  • 25ZLK330M8X16 vs 25ZT150MTA8X11.5
  • 25ZLK330M8X16 vs 25ZT150MT78X11.5
  • 25ZLK330M8X16 vs 25ZT150M8X11.5
  • 25ZLK330M8X16 vs 25ZT1000MG412.5X25
  • 25ZLK330M8X16 vs 25ZT1000M12.5X25
  • 25ZLK330M8X16 vs 25ZLS820MEFC10X20
  • 25ZLK330M8X16 vs 25ZLS680MEFCT810X16
  • 25ZLK330M8X16 vs 25ZLS680MEFC10X16
  • 25ZLK330M8X16 vs 25ZLS560MEFC8X20
  • 25ZLK330M8X16 vs 25ZLS470MEFC10X12.5
  • 25ZLK330M8X16 vs 25ZLS390MEFC8X16
  • 25ZLK330M8X16 vs 25ZLS330MEFC8X11.5
  • 25ZLK330M8X16 vs 25ZLS2700MEFC12.5X35
  • 25ZLK330M8X16 vs 25ZLS2200MEFC12.5X30
  • 25ZLK330M8X16 vs 25ZLS1800MEFC12.5X25
  • 25ZLK330M8X16 vs 25ZLS1500MEFCG412.5X20
  • 25ZLK330M8X16 vs 25ZLS1500MEFC12.5X20
  • 25ZLK330M8X16 vs 25ZLS1000MEFC10X23
  • 25ZLK330M8X16 vs 25ZLS1000MEFC10X20
  • 25ZLK330M8X16 vs 25ZLQ82MEFC5X11
  • 25ZLK330M8X16 vs 25ZLQ820MEFC10X16
  • 25ZLK330M8X16 vs 25ZLQ680MEFC8X20
  • 25ZLK330M8X16 vs 25ZLQ560MEFC10X12.5
  • 25ZLK330M8X16 vs 25ZLQ470MEFC8X16
  • 25ZLK330M8X16 vs 25ZLQ3900MEFC16X25
  • 25ZLK330M8X16 vs 25ZLQ330MEFC8X11.5
  • 25ZLK330M8X16 vs 25ZLQ3300MEFC12.5X35
  • 25ZLK330M8X16 vs 25ZLQ2700MEFC16X20
  • 25ZLK330M8X16 vs 25ZLQ2700MEFC12.5X30
  • 25ZLK330M8X16 vs 25ZLQ2200MEFC12.5X25
  • 25ZLK330M8X16 vs 25ZLQ180MEFC6.3X11
  • 25ZLK330M8X16 vs 25ZLQ1800MEFC12.5X20
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.