☰
25WA220MEFCT78X9
25WA220MEFCT78X9
Not For New Designs
Description:  CAP ALUM 220UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $0.10072
In Stock: 49920
25WA220MEFCT78X9 Specification
Specification
Part No
25WA220MEFCT78X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Tape & Box (TB)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
320 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
25WA220MEFCT78X9 PDF Datasheet
25WA220MEFCT78X9 Related Parts
25WA1000MEFC12.5X16
25WA1000MEFC12.5X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25WA1000MEFCG412.5X16
25WA1000MEFCG412.5X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25WA2200MEFC16X20
25WA2200MEFC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA2200MEFCGC16X20
25WA2200MEFCGC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA2200MKC16X20
25WA2200MKC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA220MEFC8X9
25WA220MEFC8X9
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25WA220MEFCTA8X9
25WA220MEFCTA8X9
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25WA3300MEFC18X20
25WA3300MEFC18X20
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
25WA3300MEFCGC18X20
25WA3300MEFCGC18X20
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
25WA4700MEFC18X25
25WA4700MEFC18X25
Rubycon
CAP ALUM 4700UF 20% 25V RADIAL
25WA4700MEFCGC18X25
25WA4700MEFCGC18X25
Rubycon
CAP ALUM 4700UF 20% 25V RADIAL
25WA4700MKC18X25
25WA4700MKC18X25
Rubycon
CAP ALUM 4700UF 20% 25V RADIAL
25WA220MEFCT78X9 Compare Parts
  • 25WA220MEFCT78X9 vs 25WXA680MEFC12.5X16
  • 25WA220MEFCT78X9 vs 25WXA470MEFCT810X9
  • 25WA220MEFCT78X9 vs 25WXA470MEFC10X9
  • 25WA220MEFCT78X9 vs 25WXA4700MEFCGC18X25
  • 25WA220MEFCT78X9 vs 25WXA4700MEFC18X25
  • 25WA220MEFCT78X9 vs 25WXA330MEFCT810X9
  • 25WA220MEFCT78X9 vs 25WXA330MEFC10X9
  • 25WA220MEFCT78X9 vs 25WXA3300MEFCGC18X20
  • 25WA220MEFCT78X9 vs 25WXA3300MEFC18X20
  • 25WA220MEFCT78X9 vs 25WXA220MEFCTA8X9
  • 25WA220MEFCT78X9 vs 25WXA220MEFCT78X9
  • 25WA220MEFCT78X9 vs 25WXA2200MEFCGC16X20
  • 25WA220MEFCT78X9 vs 25WXA1000MG412.5X16
  • 25WA220MEFCT78X9 vs 25WXA1000MEFCG412.5X16
  • 25WA220MEFCT78X9 vs 25WXA1000MEFC12.5X16
  • 25WA220MEFCT78X9 vs 25WA470MEFCT810X9
  • 25WA220MEFCT78X9 vs 25WA470MEFC10X9
  • 25WA220MEFCT78X9 vs 25WA4700MKC18X25
  • 25WA220MEFCT78X9 vs 25WA4700MEFCGC18X25
  • 25WA220MEFCT78X9 vs 25WA4700MEFC18X25
  • 25WA220MEFCT78X9 vs 25WA3300MEFCGC18X20
  • 25WA220MEFCT78X9 vs 25WA3300MEFC18X20
  • 25WA220MEFCT78X9 vs 25WA220MEFCTA8X9
  • 25WA220MEFCT78X9 vs 25WA220MEFC8X9
  • 25WA220MEFCT78X9 vs 25WA2200MKC16X20
  • 25WA220MEFCT78X9 vs 25WA2200MEFCGC16X20
  • 25WA220MEFCT78X9 vs 25WA2200MEFC16X20
  • 25WA220MEFCT78X9 vs 25WA1000MEFCG412.5X16
  • 25WA220MEFCT78X9 vs 25WA1000MEFC12.5X16
  • 25WA220MEFCT78X9 vs 25WXA2200M18X16
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!