Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25VXG8200MEFC25X35
25VXG8200MEFC25X35
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 8200UF 20% 25V SNAP
Manufacturer:
Rubycon
Datasheet:
25VXG8200MEFC25X35 Datasheet
History Price: $7.108
In Stock: 5950
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25VXG8200MEFC25X35 Specification
Specification
Part No
25VXG8200MEFC25X35
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
8200 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.18 A @ 120 Hz
Size / Dimension
2.507 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
25VXG8200MEFC25X35 PDF Datasheet
25VXG8200MEFC25X35 Datasheet
Click and Download: 25VXG8200MEFC25X35 Datasheet
25VXG8200MEFC25X35 Related Parts
25VXG10000MEFCSN30X30
Rubycon
CAP ALUM 10000UF 20% 25V SNAP
25VXG12000MEFCSN35X30
Rubycon
CAP ALUM 12000UF 20% 25V SNAP
25VXG4700MEFCSN22X30
Rubycon
CAP ALUM 4700UF 20% 25V SNAP
25VXG10000MEFC22X50
Rubycon
CAP ALUM 10000UF 20% 25V SNAP
25VXG10000MEFC30X30
Rubycon
CAP ALUM 10000UF 20% 25V SNAP
25VXG15000MEFC30X40
Rubycon
CAP ALUM 15000UF 20% 25V SNAP
25VXG15000MEFC35X30
Rubycon
CAP ALUM 15000UF 20% 25V SNAP
25VXG22000MEFC30X50
Rubycon
CAP ALUM 22000UF 20% 25V SNAP
25VXG22000MEFC35X40
Rubycon
CAP ALUM 22000UF 20% 25V SNAP
25VXG4700MEFC22X30
Rubycon
CAP ALUM 4700UF 20% 25V SNAP
25VXG5600MEFC22X35
Rubycon
CAP ALUM 5600UF 20% 25V SNAP
25VXG6800MEFC25X30
Rubycon
CAP ALUM 6800UF 20% 25V SNAP
25VXG8200MEFC25X35 Compare Parts
25VXG8200MEFC25X35 vs 25VXG12000MEFCSN35X30
25VXG8200MEFC25X35 vs 25VXG10000MEFCSN30X30
25VXG8200MEFC25X35 vs 25VXG6800MEFC25X30
25VXG8200MEFC25X35 vs 25VXG5600MEFC22X35
25VXG8200MEFC25X35 vs 25VXG4700MEFC22X30
25VXG8200MEFC25X35 vs 25VXG22000MEFC35X40
25VXG8200MEFC25X35 vs 25VXG22000MEFC30X50
25VXG8200MEFC25X35 vs 25VXG15000MEFC35X30
25VXG8200MEFC25X35 vs 25VXG15000MEFC30X40
25VXG8200MEFC25X35 vs 25VXG10000MEFC30X30
25VXG8200MEFC25X35 vs 25VXG10000MEFC22X50
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you