Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25TGV100M8X10.5
25TGV100M8X10.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 25V SMD
Manufacturer:
Rubycon
Datasheet:
25TGV100M8X10.5 Datasheet
History Price: $0.89
In Stock: 23520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25TGV100M8X10.5 Specification
Specification
Part No
25TGV100M8X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
150mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
-
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.413" (10.50mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Ripple Current @ Low Frequency
175 mA @ 120 Hz
Ripple Current @ High Frequency
350 mA @ 100 kHz
25TGV100M8X10.5 PDF Datasheet
25TGV100M8X10.5 Datasheet
Click and Download: 25TGV100M8X10.5 Datasheet
25TGV100M8X10.5 Related Parts
25TGV1200M16X16.5
Rubycon
CAP ALUM 1200UF 20% 25V SMD
25TGV1500M18X16.5
Rubycon
CAP ALUM 1500UF 20% 25V SMD
25TGV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25TGV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25TGV2700M18X21.5
Rubycon
CAP ALUM 2700UF 20% 25V SMD
25TGV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 25V SMD
25TGV680M12.5X13.5
Rubycon
CAP ALUM 680UF 20% 25V SMD
25TGV820M12.5X16
Rubycon
CAP ALUM 820UF 20% 25V SMD
25THV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25THV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25THV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25THV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 25V SMD
25TGV100M8X10.5 Compare Parts
25TGV100M8X10.5 vs 25TZV6.8M4X6.1
25TGV100M8X10.5 vs 25TZV47M6.3X6.1
25TGV100M8X10.5 vs 25TZV470M10X10.5
25TGV100M8X10.5 vs 25TZV33M6.3X6.1
25TGV100M8X10.5 vs 25TZV33M5X6.1
25TGV100M8X10.5 vs 25TZV330M8X10.5
25TGV100M8X10.5 vs 25TZV220M8X10.5
25TGV100M8X10.5 vs 25TZV100M6.3X8
25TGV100M8X10.5 vs 25TXV47M6.3X8
25TGV100M8X10.5 vs 25TXV33M6.3X6.1
25TGV100M8X10.5 vs 25TXV330M10X10.5
25TGV100M8X10.5 vs 25TXV220M8X10.5
25TGV100M8X10.5 vs 25TXV220M10X10.5
25TGV100M8X10.5 vs 25TXV100M8X10.5
25TGV100M8X10.5 vs 25TXV100M6.3X8
25TGV100M8X10.5 vs 25TWL47MEFC6.3X11
25TGV100M8X10.5 vs 25TWL470MEFCCC10X20
25TGV100M8X10.5 vs 25TWL4.7MEFC5X11
25TGV100M8X10.5 vs 25TWL4.7MEFC4X7
25TGV100M8X10.5 vs 25TWL33MEFC6.3X7
25TGV100M8X10.5 vs 25TWL22MEFC5X11
25TGV100M8X10.5 vs 25TWL220MEFC10X12.5
25TGV100M8X10.5 vs 25TWL10MEFC5X11
25TGV100M8X10.5 vs 25TWL100MEFC8X11.5
25TGV100M8X10.5 vs 25TWL1000MEFC12.5X25
25TGV100M8X10.5 vs 25TRV330M10X10.5
25TGV100M8X10.5 vs 25TRV3300M18X21.5
25TGV100M8X10.5 vs 25TRV2700M16X21.5
25TGV100M8X10.5 vs 25TRV220M8X10.5
25TGV100M8X10.5 vs 25TRV2200M18X16.5
25TGV100M8X10.5 vs 25TRV1500M16X16.5
25TGV100M8X10.5 vs 25TRV1200M12.5X16
25TGV100M8X10.5 vs 25TRV100M6.3X8
25TGV100M8X10.5 vs 25TRV1000M12.5X13.5
25TGV100M8X10.5 vs 25TPV820M10X10.5
25TGV100M8X10.5 vs 25TPV470M8X10.5
25TGV100M8X10.5 vs 25TLV470M10X10.5
25TGV100M8X10.5 vs 25TLV330M8X10.5
25TGV100M8X10.5 vs 25TLV3300M18X21.5
25TGV100M8X10.5 vs 25TLV220M8X10.5
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods