☰
25ST225M3225X
25ST225M3225X
Obsolete
Description:  CAP FILM 2.2UF 20% 25VDC 1210
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 12710
25ST225M3225X Specification
Specification
Part No
25ST225M3225X
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, ST
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
25V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
1210 (3225 Metric)
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Termination
0.079" (2.00mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
25ST225M3225X Related Parts
25ST106MD15750
25ST106MD15750
Rubycon
CAP FILM 10UF 20% 25VDC 2220
25ST225MB23225
25ST225MB23225
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
25ST335MC14532
25ST335MC14532
Rubycon
CAP FILM 3.3UF 20% 25VDC 1812
25ST475MC24532
25ST475MC24532
Rubycon
CAP FILM 4.7UF 20% 25VDC 1812
25ST685MC44532
25ST685MC44532
Rubycon
CAP FILM 6.8UF 20% 25VDC 1812
25ST105K3216-ND
25ST105K3216-ND
Rubycon
CAP FILM 1UF 10% 25VDC 1206
25ST105M3216
25ST105M3216
Rubycon
CAP FILM 1UF 20% 25VDC 1206
25ST106M5750
25ST106M5750
Rubycon
CAP FILM 10UF 20% 25VDC 2220
25ST106M5750X
25ST106M5750X
Rubycon
CAP FILM 10UF 20% 25VDC 2220
25ST155M3225
25ST155M3225
Rubycon
CAP FILM 1.5UF 20% 25VDC 1210
25ST225M3225
25ST225M3225
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
25ST335M4532
25ST335M4532
Rubycon
CAP FILM 3.3UF 20% 25VDC 1812
25ST225M3225X Compare Parts
  • 25ST225M3225X vs 25ST475MC24532
  • 25ST225M3225X vs 25ST335MC14532
  • 25ST225M3225X vs 25ST225MB23225
  • 25ST225M3225X vs 25ST106MD15750
  • 25ST225M3225X vs 25ST685M4532
  • 25ST225M3225X vs 25ST684M3216
  • 25ST225M3225X vs 25ST475M4532
  • 25ST225M3225X vs 25ST335M4532
  • 25ST225M3225X vs 25ST225M3225
  • 25ST225M3225X vs 25ST155M3225
  • 25ST225M3225X vs 25ST106M5750X
  • 25ST225M3225X vs 25ST106M5750
  • 25ST225M3225X vs 25ST105M3216
  • 25ST225M3225X vs 25ST105K3216-ND
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.