Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25RXA2700MEFC18X20
25RXA2700MEFC18X20
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2700UF 20% 25V RADIAL
Manufacturer:
Rubycon
Datasheet:
25RXA2700MEFC18X20 Datasheet
History Price: $2.33
In Stock: 40970
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25RXA2700MEFC18X20 Specification
Specification
Part No
25RXA2700MEFC18X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.7 mF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
46mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.393 A @ 120 Hz
Size / Dimension
1.99 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
25RXA2700MEFC18X20 PDF Datasheet
25RXA2700MEFC18X20 Datasheet
Click and Download: 25RXA2700MEFC18X20 Datasheet
25RXA2700MEFC18X20 Related Parts
25RX301000M12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25RX301000MG412.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25RX302200M16X31.5
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25RX302200MGC16X31.5
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25RX30220M8X11.5
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25RX30220MT78X11.5
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25RX30220MTA8X11.5
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25RX303300M16X35.5
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
25RX303300MGC16X35.5
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
25RX30330M10X12.5
Rubycon
CAP ALUM 330UF 20% 25V RADIAL
25RX30330MT810X12.5
Rubycon
CAP ALUM 330UF 20% 25V RADIAL
25RX30470M10X16
Rubycon
CAP ALUM 470UF 20% 25V RADIAL
25RXA2700MEFC18X20 Compare Parts
25RXA2700MEFC18X20 vs 25RXA4700MEFC18X25
25RXA2700MEFC18X20 vs 25RXA3900MEFC18X25
25RXA2700MEFC18X20 vs 25RXA2700MEFC16X20
25RXA2700MEFC18X20 vs 25RX30680M10X16
25RXA2700MEFC18X20 vs 25RX30470MT810X16
25RXA2700MEFC18X20 vs 25RX30470MCT10X16
25RXA2700MEFC18X20 vs 25RX30470M10X16
25RXA2700MEFC18X20 vs 25RX30330MT810X12.5
25RXA2700MEFC18X20 vs 25RX30330M10X12.5
25RXA2700MEFC18X20 vs 25RX303300MGC16X35.5
25RXA2700MEFC18X20 vs 25RX303300M16X35.5
25RXA2700MEFC18X20 vs 25RX30220MTA8X11.5
25RXA2700MEFC18X20 vs 25RX30220MT78X11.5
25RXA2700MEFC18X20 vs 25RX30220M8X11.5
25RXA2700MEFC18X20 vs 25RX302200MGC16X31.5
25RXA2700MEFC18X20 vs 25RX302200M16X31.5
25RXA2700MEFC18X20 vs 25RX301000MG412.5X20
25RXA2700MEFC18X20 vs 25RX301000M12.5X20
25RXA2700MEFC18X20 vs 25RXA5600MEFC18X31.5
25RXA2700MEFC18X20 vs 25RXA4700MEFC18X31.5
25RXA2700MEFC18X20 vs 25RXA4700MEFC16X30
25RXA2700MEFC18X20 vs 25RXA3600MEFC16X30
25RXA2700MEFC18X20 vs 25RXA3600MEFC16X25
25RXA2700MEFC18X20 vs 25RXA3300MEFC18X20
25RXA2700MEFC18X20 vs 25RXA2700MEFC16X25
25RXA2700MEFC18X20 vs 25RXA2700MEFC12.5X30
25RXA2700MEFC18X20 vs 25RXA2200MEFC12.5X30
25RXA2700MEFC18X20 vs 25RXA2200MEFC12.5X25
25RXA2700MEFC18X20 vs 25RXA1800MEFC12.5X25
25RXA2700MEFC18X20 vs 25RXA1600MEFC12.5X20
25RXA2700MEFC18X20 vs 25RXA1300MEFC12.5X20
25RXA2700MEFC18X20 vs 25RX50470M12.5X20
25RXA2700MEFC18X20 vs 25RX3068M6.3X11
25RXA2700MEFC18X20 vs 25RX301500QDLC12.5X40
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.