Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 25PZJ470M10X9
25PZJ470M10X9
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY HYB 470UF 25V T/H
Manufacturer:
Rubycon
Datasheet:
25PZJ470M10X9 Datasheet
History Price: $1.78
In Stock: 4720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25PZJ470M10X9 Specification
Specification
Part No
25PZJ470M10X9
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PZJ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
470 µF
Tolerance
±20%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
20mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
140 mA @ 100 Hz
Ripple Current @ High Frequency
2.8 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.413" (10.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
25PZJ470M10X9 PDF Datasheet
25PZJ470M10X9 Datasheet
Click and Download: 25PZJ470M10X9 Datasheet
25PZJ470M10X9 Related Parts
25PEV100M6.3X8
Rubycon
CAP ALUM HYB 100UF 20% 25V SMD
25PEV220M8X10.5
Rubycon
CAP ALUM HYB 220UF 20% 25V SMD
25PEV330M10X10.5
Rubycon
CAP ALUM HYB 330UF 20% 25V SMD
25PEV56M6.3X6.1
Rubycon
CAP ALUM HYB 56UF 20% 25V SMD
25PFV100M6.3X8
Rubycon
CAP ALUM HYB 100UF 20% 25V SMD
25PFV220M8X10.5
Rubycon
CAP ALUM HYB 220UF 20% 25V SMD
25PFV330M10X10.5
Rubycon
CAP ALUM HYB 330UF 20% 25V SMD
25PFV56M6.3X6.1
Rubycon
CAP ALUM HYB 56UF 20% 25V SMD
25PHV100M6.3X8
Rubycon
CAP ALUM HYB 100UF 20% 25V SMD
25PHV220M8X10.5
Rubycon
CAP ALUM HYB 220UF 20% 25V SMD
25PHV330M10X10.5
Rubycon
CAP ALUM HYB 330UF 20% 25V SMD
25PHV470M10X12.5
Rubycon
CAP ALUM HYB 470UF 20% 25V SMD
25PZJ470M10X9 Compare Parts
25PZJ470M10X9 vs 25PZK560M10X9
25PZJ470M10X9 vs 25PZK330M8X9
25PZJ470M10X9 vs 25PZJ820M10X15
25PZJ470M10X9 vs 25PZH560M10X15
25PZJ470M10X9 vs 25PZH330M10X9
25PZJ470M10X9 vs 25PZF330M10X9
25PZJ470M10X9 vs 25PZF220M8X9
25PZJ470M10X9 vs 25PZE330M10X9
25PZJ470M10X9 vs 25PZE220M8X9
25PZJ470M10X9 vs 25PZA220M10X13
25PZJ470M10X9 vs 25PZA120M8X12.5
25PZJ470M10X9 vs 25PZA100M8X10
25PZJ470M10X9 vs 25PSV220M8X10.5
25PZJ470M10X9 vs 25PLV150M8X10.5
25PZJ470M10X9 vs 25PKV330M8X10.5
25PZJ470M10X9 vs 25PJV470M10X10.5
25PZJ470M10X9 vs 25PJV270M8X10.5
25PZJ470M10X9 vs 25PHV56M6.3X6.1
25PZJ470M10X9 vs 25PHV470M10X12.5
25PZJ470M10X9 vs 25PHV330M10X10.5
25PZJ470M10X9 vs 25PHV220M8X10.5
25PZJ470M10X9 vs 25PHV100M6.3X8
25PZJ470M10X9 vs 25PFV56M6.3X6.1
25PZJ470M10X9 vs 25PFV330M10X10.5
25PZJ470M10X9 vs 25PFV220M8X10.5
25PZJ470M10X9 vs 25PFV100M6.3X8
25PZJ470M10X9 vs 25PEV56M6.3X6.1
25PZJ470M10X9 vs 25PEV330M10X10.5
25PZJ470M10X9 vs 25PEV220M8X10.5
25PZJ470M10X9 vs 25PEV100M6.3X8
25PZJ470M10X9 vs 25PSV330M10X10.5
25PZJ470M10X9 vs 25PLV270M10X10.5
25PZJ470M10X9 vs 25PKV560M10X10.5
25PZJ470M10X9 vs 25PJV820M10X16.5
25PZJ470M10X9 vs 25PJV68M6.3X6.1
25PZJ470M10X9 vs 25PJV560M10X12.5
25PZJ470M10X9 vs 25PJV150M6.3X8
25PZJ470M10X9 vs 25PHV560M10X16.5
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much