☰
25NXA33MEFC5X11
25NXA33MEFC5X11
Active
Description:  CAP ALUM 33UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $0.06929
In Stock: 5440
25NXA33MEFC5X11 Specification
Specification
Part No
25NXA33MEFC5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
49 mA @ 120 Hz
Size / Dimension
73.5 mA @ 10 kHz
Height - Seated (Max)
0.079" (2.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
25NXA33MEFC5X11 PDF Datasheet
25NXA33MEFC5X11 Related Parts
25NA100MEFC8X11.5
25NA100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25NA10MEFC5X11
25NA10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25NA220MEFC10X12.5
25NA220MEFC10X12.5
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25NA33MEFC5X11
25NA33MEFC5X11
Rubycon
CAP ALUM 33UF 20% 25V RADIAL
25NA470MEFC10X20
25NA470MEFC10X20
Rubycon
CAP ALUM 470UF 20% 25V RADIAL
25NA47MEFC6.3X11
25NA47MEFC6.3X11
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25NSEV4R7M5X5.5
25NSEV4R7M5X5.5
Rubycon
CAP ALUM 4.7UF 20% 25V SMD
25NW510MEFC6.3X5
25NW510MEFC6.3X5
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25NW53.3MEFC5X5
25NW53.3MEFC5X5
Rubycon
CAP ALUM 3.3UF 20% 25V RADIAL
25NW710MEFC6.3X7
25NW710MEFC6.3X7
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25NW73.3MEFC4X7
25NW73.3MEFC4X7
Rubycon
CAP ALUM 3.3UF 20% 25V RADIAL
25NW74.7MEFC4X7
25NW74.7MEFC4X7
Rubycon
CAP ALUM 4.7UF 20% 25V RADIAL
25NXA33MEFC5X11 Compare Parts
  • 25NXA33MEFC5X11 vs 25NXA330MEFC10X16
  • 25NXA33MEFC5X11 vs 25NXA220MEFC10X12.5
  • 25NXA33MEFC5X11 vs 25NXA100MEFC8X11.5
  • 25NXA33MEFC5X11 vs 25NW74.7MEFC4X7
  • 25NXA33MEFC5X11 vs 25NW73.3MEFC4X7
  • 25NXA33MEFC5X11 vs 25NW710MEFC6.3X7
  • 25NXA33MEFC5X11 vs 25NW53.3MEFC5X5
  • 25NXA33MEFC5X11 vs 25NW510MEFC6.3X5
  • 25NXA33MEFC5X11 vs 25NSEV4R7M5X5.5
  • 25NXA33MEFC5X11 vs 25NA47MEFC6.3X11
  • 25NXA33MEFC5X11 vs 25NA470MEFC10X20
  • 25NXA33MEFC5X11 vs 25NA33MEFC5X11
  • 25NXA33MEFC5X11 vs 25NA220MEFC10X12.5
  • 25NXA33MEFC5X11 vs 25NA10MEFC5X11
  • 25NXA33MEFC5X11 vs 25NA100MEFC8X11.5
  • 25NXA33MEFC5X11 vs 25NXA47MEFC6.3X11
  • 25NXA33MEFC5X11 vs 25NXA22MEFC6.3X11
  • 25NXA33MEFC5X11 vs 25NA33MEFC6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.