☰
25MS510MEFC5X5
25MS510MEFC5X5
Obsolete
Description:  CAP ALUM 10UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 30720
25MS510MEFC5X5 Specification
Specification
Part No
25MS510MEFC5X5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MS5
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
27 mA @ 120 Hz
Size / Dimension
40.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.079" (2.00mm)
Mounting Type
0.197" Dia (5.00mm)
Package / Case
0.256" (6.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
25MS510MEFC5X5 PDF Datasheet
25MS510MEFC5X5 Related Parts
25MH510MEFC5X5
25MH510MEFC5X5
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH510MEFCT55X5
25MH510MEFCT55X5
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH522MEFC6.3X5
25MH522MEFC6.3X5
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25MH522MEFCT56.3X5
25MH522MEFCT56.3X5
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25MH533MEFC6.3X5
25MH533MEFC6.3X5
Rubycon
CAP ALUM 33UF 20% 25V RADIAL
25MH547MEFC6.3X5
25MH547MEFC6.3X5
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25MH547MEFCT56.3X5
25MH547MEFCT56.3X5
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25MH710MEFC5X7
25MH710MEFC5X7
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH710MEFCT55X7
25MH710MEFCT55X7
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH710MEFCTZ5X7
25MH710MEFCTZ5X7
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH722MEFCT56.3X7
25MH722MEFCT56.3X7
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25MH733MEFC6.3X7
25MH733MEFC6.3X7
Rubycon
CAP ALUM 33UF 20% 25V RADIAL
25MS510MEFC5X5 Compare Parts
  • 25MS510MEFC5X5 vs 25MXG33000MEFCSN30X50
  • 25MS510MEFC5X5 vs 25MXG22000MEFCSN30X35
  • 25MS510MEFC5X5 vs 25MXG15000MEFCSN30X30
  • 25MS510MEFC5X5 vs 25MXG15000MEFCSN25X35
  • 25MS510MEFC5X5 vs 25MXG12000MEFCSN22X40
  • 25MS510MEFC5X5 vs 25MXG10000MEFCSN25X30
  • 25MS510MEFC5X5 vs 25MXG10000MEFCSN22X35
  • 25MS510MEFC5X5 vs 25MXC8200MEFCSN20X40
  • 25MS510MEFC5X5 vs 25MXC6800MEFCSN22X30
  • 25MS510MEFC5X5 vs 25MXC4700MEFCSN20X25
  • 25MS510MEFC5X5 vs 25MXC47000MEFCSN35X50
  • 25MS510MEFC5X5 vs 25MXC33000MEFCSN35X40
  • 25MS510MEFC5X5 vs 25MXC33000MEFCSN30X50
  • 25MS510MEFC5X5 vs 25MXC22000MEFCSN30X35
  • 25MS510MEFC5X5 vs 25MXC22000MEFCSN25X50
  • 25MS510MEFC5X5 vs 25MXC18000MEFCSN30X30
  • 25MS510MEFC5X5 vs 25MXC18000MEFCSN25X40
  • 25MS510MEFC5X5 vs 25MXC15000MEFCSN30X30
  • 25MS510MEFC5X5 vs 25MXC15000MEFCSN25X45
  • 25MS510MEFC5X5 vs 25MXC15000MEFCSN25X35
  • 25MS510MEFC5X5 vs 25MXC15000MEFCSN22X45
  • 25MS510MEFC5X5 vs 25MXC12000MEFCSN25X30
  • 25MS510MEFC5X5 vs 25MXC10000MEFCSN25X30
  • 25MS510MEFC5X5 vs 25MXC10000MEFCSN22X40
  • 25MS510MEFC5X5 vs 25MXC10000MEFCSN22X35
  • 25MS510MEFC5X5 vs 25MS747MEFCTZ6.3X7
  • 25MS510MEFC5X5 vs 25MS747MEFCT56.3X7
  • 25MS510MEFC5X5 vs 25MS747MEFC6.3X7
  • 25MS510MEFC5X5 vs 25MS74.7MEFCT54X7
  • 25MS510MEFC5X5 vs 25MS74.7MEFC4X7
  • 25MS510MEFC5X5 vs 25MS733MEFC6.3X7
  • 25MS510MEFC5X5 vs 25MS722MEFCTZ5X7
  • 25MS510MEFC5X5 vs 25MS722MEFC5X7
  • 25MS510MEFC5X5 vs 25MS710MEFCTZ4X7
  • 25MS510MEFC5X5 vs 25MS710MEFCTA4X7
  • 25MS510MEFC5X5 vs 25MS710MEFCT54X7
  • 25MS510MEFC5X5 vs 25MS710MEFC4X7
  • 25MS510MEFC5X5 vs 25MS7100MTA8X7
  • 25MS510MEFC5X5 vs 25MS7100MEFCTA8X7
  • 25MS510MEFC5X5 vs 25MS7100MEFCT78X7
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description