Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25LSW390000MEFC90X141
25LSW390000MEFC90X141
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 390000UF 20% 25V SCREW
Manufacturer:
Rubycon
Datasheet:
25LSW390000MEFC90X141 Datasheet
History Price: $84.69
In Stock: 7370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25LSW390000MEFC90X141 Specification
Specification
Part No
25LSW390000MEFC90X141
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSW
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
390000 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
27.2 A @ 120 Hz
Size / Dimension
29.376 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
1.236" (31.40mm)
Mounting Type
3.543" Dia (90.00mm)
Package / Case
5.630" (143.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Chassis Mount
25LSW390000MEFC90X141 PDF Datasheet
25LSW390000MEFC90X141 Datasheet
Click and Download: 25LSW390000MEFC90X141 Datasheet
25LSW390000MEFC90X141 Compare Parts
25LSW390000MEFC90X141 vs 25LSW100000MEFC51X118
25LSW390000MEFC90X141 vs 25LSQ68000MNB51X83
25LSW390000MEFC90X141 vs 25LSQ56000MEFC36X118
25LSW390000MEFC90X141 vs 25LSQ680000M77X161
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you