Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25LSQ56000MEFC36X118
25LSQ56000MEFC36X118
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 56000UF 20% 25V SCREW
Manufacturer:
Rubycon
Datasheet:
25LSQ56000MEFC36X118 Datasheet
History Price: Obsolete
In Stock: 14885
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25LSQ56000MEFC36X118 Specification
Specification
Part No
25LSQ56000MEFC36X118
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSQ
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
56000 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
8.4 A @ 120 Hz
Size / Dimension
9.072 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.500" (12.70mm)
Mounting Type
1.417" Dia (36.00mm)
Package / Case
4.803" (122.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Chassis Mount
25LSQ56000MEFC36X118 PDF Datasheet
25LSQ56000MEFC36X118 Datasheet
Click and Download: 25LSQ56000MEFC36X118 Datasheet
25LSQ56000MEFC36X118 Compare Parts
25LSQ56000MEFC36X118 vs 25LSW330000MEFC77X151
25LSQ56000MEFC36X118 vs 25LSW100000MEFC51X118
25LSQ56000MEFC36X118 vs 25LSQ68000MNB51X83
25LSQ56000MEFC36X118 vs 25LSQ680000M77X161
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you