Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25JGV100M8X10.5
25JGV100M8X10.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 25V SMD
Manufacturer:
Rubycon
Datasheet:
25JGV100M8X10.5 Datasheet
History Price: $0.72
In Stock: 21680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25JGV100M8X10.5 Specification
Specification
Part No
25JGV100M8X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive, High Temperature Reflow
Lead Spacing
180 mA @ 120 Hz
Size / Dimension
216 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.413" (10.50mm)
Ripple Current @ Low Frequency
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ High Frequency
Surface Mount
25JGV100M8X10.5 PDF Datasheet
25JGV100M8X10.5 Datasheet
Click and Download: 25JGV100M8X10.5 Datasheet
25JGV100M8X10.5 Related Parts
25JEV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 25V SMD
25JEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 25V SMD
25JEV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25JGV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25JGV33M6.3X6.1
Rubycon
CAP ALUM 33UF 20% 25V SMD
25JGV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 25V SMD
25JXF1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25JXF1200MEFC10X25
Rubycon
CAP ALUM 1200UF 20% 25V RADIAL
25JXF2200MEFC12.5X25
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25JZV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 25V SMD
25JZV100MDLP6.3X6.1
Rubycon
CAP ALUM 100UF 20% 25V SMD
25JZV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25JGV100M8X10.5 Compare Parts
25JGV100M8X10.5 vs 25JZV470M10X10.5
25JGV100M8X10.5 vs 25JZV330M8X10.5
25JGV100M8X10.5 vs 25JZV220M8X10.5
25JGV100M8X10.5 vs 25JZV100MDLP6.3X6.1
25JGV100M8X10.5 vs 25JZV100M6.3X8
25JGV100M8X10.5 vs 25JXF2200MEFC12.5X25
25JGV100M8X10.5 vs 25JXF1200MEFC10X25
25JGV100M8X10.5 vs 25JXF1000MEFC10X20
25JGV100M8X10.5 vs 25JGV470M10X10.5
25JGV100M8X10.5 vs 25JGV33M6.3X6.1
25JGV100M8X10.5 vs 25JGV220M8X10.5
25JGV100M8X10.5 vs 25JEV220M8X10.5
25JGV100M8X10.5 vs 25JEV10M4X5.5
25JGV100M8X10.5 vs 25JEV100M6.3X8
25JGV100M8X10.5 vs 25JZV220M10X10.5
25JGV100M8X10.5 vs 25JGV330M10X10.5
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend