☰
250YXF22MEFCT810X20
250YXF22MEFCT810X20
Not For New Designs
Description:  CAP ALUM 22UF 20% 250V RADIAL
Manufacturer:  Rubycon
History Price: $0.22915
In Stock: 32890
250YXF22MEFCT810X20 Specification
Specification
Part No
250YXF22MEFCT810X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXF
Packaging
Tape & Box (TB)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
120 mA @ 120 Hz
Size / Dimension
300 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
250YXF22MEFCT810X20 PDF Datasheet
250YXF22MEFCT810X20 Related Parts
250BXA10MEFCCA10X20
250BXA10MEFCCA10X20
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC100MEFC16X25
250BXC100MEFC16X25
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC100MEFC18X20
250BXC100MEFC18X20
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC100MEFCGC16X25
250BXC100MEFCGC16X25
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC10MEFC10X16
250BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC10MEFCT810X16
250BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC120MEFC18X20
250BXC120MEFC18X20
Rubycon
CAP ALUM 120UF 20% 250V RADIAL
250BXC150MEFC18X25
250BXC150MEFC18X25
Rubycon
CAP ALUM 150UF 20% 250V RADIAL
250BXC150MEFCGC18X25
250BXC150MEFCGC18X25
Rubycon
CAP ALUM 150UF 20% 250V RADIAL
250BXC15MEFC10X12.5
250BXC15MEFC10X12.5
Rubycon
CAP ALUM 15UF 20% 250V RADIAL
250BXC2.2MEFC8X11.5
250BXC2.2MEFC8X11.5
Rubycon
CAP ALUM 2.2UF 20% 250V RADIAL
250BXC200M18X31.5
250BXC200M18X31.5
Rubycon
CAP ALUM 200UF 20% 250V RADIAL
250YXF22MEFCT810X20 Compare Parts
  • 250YXF22MEFCT810X20 vs 250YXF47MEFC16X25
  • 250YXF22MEFCT810X20 vs 250YXF33MEFCG412.5X25
  • 250YXF22MEFCT810X20 vs 250YXF33MEFC12.5X25
  • 250YXF22MEFCT810X20 vs 250YXF22MEFC10X20
  • 250YXF22MEFCT810X20 vs 250YXF100MEFCGC18X35.5
  • 250YXF22MEFCT810X20 vs 250YXF100MEFC18X35.5
  • 250YXF22MEFCT810X20 vs 250YXA4R7MEFCT78X11.5
  • 250YXF22MEFCT810X20 vs 250YXA33MG412.5X20
  • 250YXF22MEFCT810X20 vs 250YXA33MEFC12.5X20
  • 250YXF22MEFCT810X20 vs 250YXA2R2MEFC6.3X11
  • 250YXF22MEFCT810X20 vs 250YXA10MEFC10X16
  • 250YXF22MEFCT810X20 vs 250YK2R2MEFCTA6.3X11
  • 250YXF22MEFCT810X20 vs 250WXA68MEFCGC16X20
  • 250YXF22MEFCT810X20 vs 250WXA68MEFC16X20
  • 250YXF22MEFCT810X20 vs 250WXA6.8MEFCT810X9
  • 250YXF22MEFCT810X20 vs 250WXA6.8MEFC10X9
  • 250YXF22MEFCT810X20 vs 250WXA47MEFCGC18X16
  • 250YXF22MEFCT810X20 vs 250WXA47MEFC18X16
  • 250YXF22MEFCT810X20 vs 250WXA4.7MEFCTA8X9
  • 250YXF22MEFCT810X20 vs 250WXA4.7MEFCT78X9
  • 250YXF22MEFCT810X20 vs 250WXA4.7MEFC8X9
  • 250YXF22MEFCT810X20 vs 250WXA33MGC16X16
  • 250YXF22MEFCT810X20 vs 250WXA33MEFCGC16X16
  • 250YXF22MEFCT810X20 vs 250WXA33MEFC16X16
  • 250YXF22MEFCT810X20 vs 250WXA22MEFCG412.5X16
  • 250YXF22MEFCT810X20 vs 250WXA22MEFC12.5X16
  • 250YXF22MEFCT810X20 vs 250WXA100MEFCGC18X25
  • 250YXF22MEFCT810X20 vs 250WXA100MEFC18X25
  • 250YXF22MEFCT810X20 vs 250WA100MEFCGC18X20
  • 250YXF22MEFCT810X20 vs 250WA100MEFC18X20
  • 250YXF22MEFCT810X20 vs 250VXR820MEFCSN35X35
  • 250YXF22MEFCT810X20 vs 250VXR330MEFCSN25X30
  • 250YXF22MEFCT810X20 vs 250VXR220MEFCSN22X30
  • 250YXF22MEFCT810X20 vs 250VXR1200MEFCSN35X45
  • 250YXF22MEFCT810X20 vs 250VXR1000MEFCSN35X40
  • 250YXF22MEFCT810X20 vs 250VXH820MEFCSN30X35
  • 250YXF22MEFCT810X20 vs 250VXH680MEFCSN25X40
  • 250YXF22MEFCT810X20 vs 250VXH680MEFCSN22X50
  • 250YXF22MEFCT810X20 vs 250VXH470MEFCSN25X30
  • 250YXF22MEFCT810X20 vs 250VXH390MEFCSN25X30
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet