☰
250VXR1200MEFCSN35X45
250VXR1200MEFCSN35X45
Not For New Designs
Description:  CAP ALUM 1200UF 20% 250V SNAP
Manufacturer:  Rubycon
History Price: $5.9996
In Stock: 39840
250VXR1200MEFCSN35X45 Specification
Specification
Part No
250VXR1200MEFCSN35X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXR
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1200 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
7000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.3 A @ 120 Hz
Size / Dimension
3.45 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
Mounting Type
1.850" (47.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
250VXR1200MEFCSN35X45 PDF Datasheet
250VXR1200MEFCSN35X45 Datasheet
250VXR1200MEFCSN35X45 Related Parts
250BXA10MEFCCA10X20
250BXA10MEFCCA10X20
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC100MEFC16X25
250BXC100MEFC16X25
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC100MEFC18X20
250BXC100MEFC18X20
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC100MEFCGC16X25
250BXC100MEFCGC16X25
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC10MEFC10X16
250BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC10MEFCT810X16
250BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC120MEFC18X20
250BXC120MEFC18X20
Rubycon
CAP ALUM 120UF 20% 250V RADIAL
250BXC150MEFC18X25
250BXC150MEFC18X25
Rubycon
CAP ALUM 150UF 20% 250V RADIAL
250BXC150MEFCGC18X25
250BXC150MEFCGC18X25
Rubycon
CAP ALUM 150UF 20% 250V RADIAL
250BXC15MEFC10X12.5
250BXC15MEFC10X12.5
Rubycon
CAP ALUM 15UF 20% 250V RADIAL
250BXC2.2MEFC8X11.5
250BXC2.2MEFC8X11.5
Rubycon
CAP ALUM 2.2UF 20% 250V RADIAL
250BXC200M18X31.5
250BXC200M18X31.5
Rubycon
CAP ALUM 200UF 20% 250V RADIAL
250VXR1200MEFCSN35X45 Compare Parts
  • 250VXR1200MEFCSN35X45 vs 250YXF47MEFC16X25
  • 250VXR1200MEFCSN35X45 vs 250YXF33MEFCG412.5X25
  • 250VXR1200MEFCSN35X45 vs 250YXF33MEFC12.5X25
  • 250VXR1200MEFCSN35X45 vs 250YXF22MEFCT810X20
  • 250VXR1200MEFCSN35X45 vs 250YXF22MEFC10X20
  • 250VXR1200MEFCSN35X45 vs 250YXF100MEFCGC18X35.5
  • 250VXR1200MEFCSN35X45 vs 250YXF100MEFC18X35.5
  • 250VXR1200MEFCSN35X45 vs 250YXA4R7MEFCT78X11.5
  • 250VXR1200MEFCSN35X45 vs 250YXA33MG412.5X20
  • 250VXR1200MEFCSN35X45 vs 250YXA33MEFC12.5X20
  • 250VXR1200MEFCSN35X45 vs 250YXA2R2MEFC6.3X11
  • 250VXR1200MEFCSN35X45 vs 250YXA10MEFC10X16
  • 250VXR1200MEFCSN35X45 vs 250YK2R2MEFCTA6.3X11
  • 250VXR1200MEFCSN35X45 vs 250WXA68MEFCGC16X20
  • 250VXR1200MEFCSN35X45 vs 250WXA68MEFC16X20
  • 250VXR1200MEFCSN35X45 vs 250WXA6.8MEFCT810X9
  • 250VXR1200MEFCSN35X45 vs 250WXA6.8MEFC10X9
  • 250VXR1200MEFCSN35X45 vs 250WXA47MEFCGC18X16
  • 250VXR1200MEFCSN35X45 vs 250WXA47MEFC18X16
  • 250VXR1200MEFCSN35X45 vs 250WXA4.7MEFCTA8X9
  • 250VXR1200MEFCSN35X45 vs 250WXA4.7MEFCT78X9
  • 250VXR1200MEFCSN35X45 vs 250WXA4.7MEFC8X9
  • 250VXR1200MEFCSN35X45 vs 250WXA33MGC16X16
  • 250VXR1200MEFCSN35X45 vs 250WXA33MEFCGC16X16
  • 250VXR1200MEFCSN35X45 vs 250WXA33MEFC16X16
  • 250VXR1200MEFCSN35X45 vs 250WXA22MEFCG412.5X16
  • 250VXR1200MEFCSN35X45 vs 250WXA22MEFC12.5X16
  • 250VXR1200MEFCSN35X45 vs 250WXA100MEFCGC18X25
  • 250VXR1200MEFCSN35X45 vs 250WXA100MEFC18X25
  • 250VXR1200MEFCSN35X45 vs 250WA100MEFCGC18X20
  • 250VXR1200MEFCSN35X45 vs 250WA100MEFC18X20
  • 250VXR1200MEFCSN35X45 vs 250VXR820MEFCSN35X35
  • 250VXR1200MEFCSN35X45 vs 250VXR330MEFCSN25X30
  • 250VXR1200MEFCSN35X45 vs 250VXR220MEFCSN22X30
  • 250VXR1200MEFCSN35X45 vs 250VXR1000MEFCSN35X40
  • 250VXR1200MEFCSN35X45 vs 250VXH820MEFCSN30X35
  • 250VXR1200MEFCSN35X45 vs 250VXH680MEFCSN25X40
  • 250VXR1200MEFCSN35X45 vs 250VXH680MEFCSN22X50
  • 250VXR1200MEFCSN35X45 vs 250VXH470MEFCSN25X30
  • 250VXR1200MEFCSN35X45 vs 250VXH390MEFCSN25X30
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet