Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 250PX4.7MEFC8X11.5
250PX4.7MEFC8X11.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 4.7UF 20% 250V RADIAL
Manufacturer:
Rubycon
Datasheet:
250PX4.7MEFC8X11.5 Datasheet
History Price: $0.1212
In Stock: 13920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
250PX4.7MEFC8X11.5 Specification
Specification
Part No
250PX4.7MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
45 mA @ 120 Hz
Size / Dimension
45 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.531" (13.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
250PX4.7MEFC8X11.5 PDF Datasheet
250PX4.7MEFC8X11.5 Datasheet
Click and Download: 250PX4.7MEFC8X11.5 Datasheet
250PX4.7MEFC8X11.5 Related Parts
250BXA10MEFCCA10X20
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC100MEFC16X25
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC100MEFC18X20
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC100MEFCGC16X25
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC120MEFC18X20
Rubycon
CAP ALUM 120UF 20% 250V RADIAL
250BXC150MEFC18X25
Rubycon
CAP ALUM 150UF 20% 250V RADIAL
250BXC150MEFCGC18X25
Rubycon
CAP ALUM 150UF 20% 250V RADIAL
250BXC15MEFC10X12.5
Rubycon
CAP ALUM 15UF 20% 250V RADIAL
250BXC2.2MEFC8X11.5
Rubycon
CAP ALUM 2.2UF 20% 250V RADIAL
250BXC200M18X31.5
Rubycon
CAP ALUM 200UF 20% 250V RADIAL
250PX4.7MEFC8X11.5 Compare Parts
250PX4.7MEFC8X11.5 vs 250YXF47MEFC16X25
250PX4.7MEFC8X11.5 vs 250YXF33MEFCG412.5X25
250PX4.7MEFC8X11.5 vs 250YXF33MEFC12.5X25
250PX4.7MEFC8X11.5 vs 250YXF22MEFCT810X20
250PX4.7MEFC8X11.5 vs 250YXF22MEFC10X20
250PX4.7MEFC8X11.5 vs 250YXF100MEFCGC18X35.5
250PX4.7MEFC8X11.5 vs 250YXF100MEFC18X35.5
250PX4.7MEFC8X11.5 vs 250YXA4R7MEFCT78X11.5
250PX4.7MEFC8X11.5 vs 250YXA33MG412.5X20
250PX4.7MEFC8X11.5 vs 250YXA33MEFC12.5X20
250PX4.7MEFC8X11.5 vs 250YXA2R2MEFC6.3X11
250PX4.7MEFC8X11.5 vs 250YXA10MEFC10X16
250PX4.7MEFC8X11.5 vs 250YK2R2MEFCTA6.3X11
250PX4.7MEFC8X11.5 vs 250WXA68MEFCGC16X20
250PX4.7MEFC8X11.5 vs 250WXA68MEFC16X20
250PX4.7MEFC8X11.5 vs 250WXA6.8MEFCT810X9
250PX4.7MEFC8X11.5 vs 250WXA6.8MEFC10X9
250PX4.7MEFC8X11.5 vs 250WXA47MEFCGC18X16
250PX4.7MEFC8X11.5 vs 250WXA47MEFC18X16
250PX4.7MEFC8X11.5 vs 250WXA4.7MEFCTA8X9
250PX4.7MEFC8X11.5 vs 250WXA4.7MEFCT78X9
250PX4.7MEFC8X11.5 vs 250WXA4.7MEFC8X9
250PX4.7MEFC8X11.5 vs 250WXA33MGC16X16
250PX4.7MEFC8X11.5 vs 250WXA33MEFCGC16X16
250PX4.7MEFC8X11.5 vs 250WXA33MEFC16X16
250PX4.7MEFC8X11.5 vs 250WXA22MEFCG412.5X16
250PX4.7MEFC8X11.5 vs 250WXA22MEFC12.5X16
250PX4.7MEFC8X11.5 vs 250WXA100MEFCGC18X25
250PX4.7MEFC8X11.5 vs 250WXA100MEFC18X25
250PX4.7MEFC8X11.5 vs 250WA100MEFCGC18X20
250PX4.7MEFC8X11.5 vs 250WA100MEFC18X20
250PX4.7MEFC8X11.5 vs 250VXR820MEFCSN35X35
250PX4.7MEFC8X11.5 vs 250VXR330MEFCSN25X30
250PX4.7MEFC8X11.5 vs 250VXR220MEFCSN22X30
250PX4.7MEFC8X11.5 vs 250VXR1200MEFCSN35X45
250PX4.7MEFC8X11.5 vs 250VXR1000MEFCSN35X40
250PX4.7MEFC8X11.5 vs 250VXH820MEFCSN30X35
250PX4.7MEFC8X11.5 vs 250VXH680MEFCSN25X40
250PX4.7MEFC8X11.5 vs 250VXH680MEFCSN22X50
250PX4.7MEFC8X11.5 vs 250VXH470MEFCSN25X30
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you