Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 250MH105KF28271
250MH105KF28271
Active
Film Capacitors
Description:
PML CAP 250V 1UF
Manufacturer:
Rubycon
Datasheet:
250MH105KF28271 Datasheet
History Price: $8.18
In Stock: 34760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
250MH105KF28271 Specification
Specification
Part No
250MH105KF28271
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
250V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
Nonstandard
Size / Dimension
0.343" L x 0.280" W (8.70mm x 7.10mm)
Height - Seated (Max)
0.079" (2.00mm)
Termination
-
Lead Spacing
-
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
250MH105KF28271 PDF Datasheet
250MH105KF28271 Datasheet
Click and Download: 250MH105KF28271 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its