Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 200BXC18MEFC10X12.5
200BXC18MEFC10X12.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 18UF 20% 200V RADIAL
Manufacturer:
Rubycon
Datasheet:
200BXC18MEFC10X12.5 Datasheet
History Price: $0.20604
In Stock: 11280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
200BXC18MEFC10X12.5 Specification
Specification
Part No
200BXC18MEFC10X12.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
BXC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
18 µF
Tolerance
?0%
Voltage - Rated
200 V
ESR (Equivalent Series Resistance)
8000 Hrs @ 105℃
Lifetime @ Temp.
-25℃ ~ 105℃
Operating Temperature
-
Polarization
General Purpose
Ratings
-
Applications
0.197" (5.00mm)
Lead Spacing
0.394" Dia (10.00mm)
Size / Dimension
0.571" (14.50mm)
Height - Seated (Max)
Through Hole
Surface Mount Land Size
Radial, Can
Mounting Type
-
Package / Case
Polar
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
200BXC18MEFC10X12.5 PDF Datasheet
200BXC18MEFC10X12.5 Datasheet
Click and Download: 200BXC18MEFC10X12.5 Datasheet
200BXC18MEFC10X12.5 Related Parts
200BXA150MEFCCT16X31.5
Rubycon
CAP ALUM 150UF 20% 200V RADIAL
200BXA220MEFC18X31.5
Rubycon
CAP ALUM 220UF 20% 200V RADIAL
200BXA33MEFCCA12.5X20
Rubycon
CAP ALUM 33UF 20% 200V RADIAL
200BXA47MEFC12.5X20
Rubycon
CAP ALUM 47UF 20% 200V RADIAL
200BXA68MEFC12.5X25
Rubycon
CAP ALUM 68UF 20% 200V RADIAL
200BXC100MEFC16X20
Rubycon
CAP ALUM 100UF 20% 200V RADIAL
200BXC100MEFCGC16X20
Rubycon
CAP ALUM 100UF 20% 200V RADIAL
200BXC10MEFC10X12.5
Rubycon
CAP ALUM 10UF 20% 200V RADIAL
200BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 200V RADIAL
200BXC10MEFC8X11.5
Rubycon
CAP ALUM 10UF 20% 200V RADIAL
200BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 200V RADIAL
200BXC150MEFC16X25
Rubycon
CAP ALUM 150UF 20% 200V RADIAL
200BXC18MEFC10X12.5 Compare Parts
200BXC18MEFC10X12.5 vs 200YXF47MEFC12.5X25
200BXC18MEFC10X12.5 vs 200YXF33MEFCG412.5X25
200BXC18MEFC10X12.5 vs 200YXF33MEFC12.5X25
200BXC18MEFC10X12.5 vs 200YXF22MEFCT810X20
200BXC18MEFC10X12.5 vs 200YXF22MEFC10X20
200BXC18MEFC10X12.5 vs 200YXF220MKC18X35.5
200BXC18MEFC10X12.5 vs 200YXF220MEFCGC18X35.5
200BXC18MEFC10X12.5 vs 200YXF220MEFC18X35.5
200BXC18MEFC10X12.5 vs 200YXF100MEFCGC16X31.5
200BXC18MEFC10X12.5 vs 200YXF100MEFC16X31.5
200BXC18MEFC10X12.5 vs 200YXA47MEFCG412.5X20
200BXC18MEFC10X12.5 vs 200YXA3R3MEFC6.3X11
200BXC18MEFC10X12.5 vs 200YXA2R2MTA6.3X11
200BXC18MEFC10X12.5 vs 200YXA22MEFC10X16
200BXC18MEFC10X12.5 vs 200YXA10MEFCCA10X12.5
200BXC18MEFC10X12.5 vs 200YK4R7MEFCTA6.3X11
200BXC18MEFC10X12.5 vs 200WXA68MEFCGC16X20
200BXC18MEFC10X12.5 vs 200WXA68MEFC16X20
200BXC18MEFC10X12.5 vs 200WXA6.8MEFCTA8X9
200BXC18MEFC10X12.5 vs 200WXA6.8MEFCT78X9
200BXC18MEFC10X12.5 vs 200WXA6.8MEFC8X9
200BXC18MEFC10X12.5 vs 200WXA47MEFCGC16X16
200BXC18MEFC10X12.5 vs 200WXA47MEFC16X16
200BXC18MEFC10X12.5 vs 200WXA4.7MEFCTA8X9
200BXC18MEFC10X12.5 vs 200WXA4.7MEFCT78X9
200BXC18MEFC10X12.5 vs 200WXA4.7MEFC8X9
200BXC18MEFC10X12.5 vs 200WXA33MEFCG412.5X16
200BXC18MEFC10X12.5 vs 200WXA33MEFC12.5X16
200BXC18MEFC10X12.5 vs 200WXA22MEFCG412.5X16
200BXC18MEFC10X12.5 vs 200WXA22MEFC12.5X16
200BXC18MEFC10X12.5 vs 200WXA220MEFC18X25
200BXC18MEFC10X12.5 vs 200WXA150MEFCGC18X25
200BXC18MEFC10X12.5 vs 200WXA150MEFC18X25
200BXC18MEFC10X12.5 vs 200WXA10MEFCT810X9
200BXC18MEFC10X12.5 vs 200WXA10MEFC10X9
200BXC18MEFC10X12.5 vs 200WXA100MEFCGC18X20
200BXC18MEFC10X12.5 vs 200WXA100MEFCGC16X20
200BXC18MEFC10X12.5 vs 200WXA100MEFC18X20
200BXC18MEFC10X12.5 vs 200WXA100MEFC16X20
200BXC18MEFC10X12.5 vs 200WA47MEFCGC16X16
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.