☰
2.5SW180M2.7X7.3
2.5SW180M2.7X7.3
Not For New Designs
Description:  CAP ALUM POLY 180UF 20% 2.5V SMD
Manufacturer:  Rubycon
History Price: $0.79083
In Stock: 49440
2.5SW180M2.7X7.3 Specification
Specification
Part No
2.5SW180M2.7X7.3
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SW
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
180 µF
Tolerance
±20%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.106" (2.70mm)
Height - Seated (Max)
-
Surface Mount Land Size
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
-
2.5SW180M2.7X7.3 PDF Datasheet
2.5SW180M2.7X7.3 Related Parts
2.5SLE82M
2.5SLE82M
Rubycon
CAP ALUM POLY 82UF 20% 2.5V SMD
2.5SLG100M
2.5SLG100M
Rubycon
CAP ALUM POLY 100UF 20% 2.5V SMD
2.5SLG150M
2.5SLG150M
Rubycon
CAP ALUM POLY 150UF 20% 2.5V SMD
2.5SLG180M
2.5SLG180M
Rubycon
CAP ALUM POLY 180UF 20% 2.5V SMD
2.5SW220M
2.5SW220M
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
2.5SW270M
2.5SW270M
Rubycon
CAP ALUM POLY 270UF 20% 2.5V SMD
2.5SW330M
2.5SW330M
Rubycon
CAP ALUM POLY 330UF 20% 2.5V SMD
2.5SWZ220MR06
2.5SWZ220MR06
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
2.5SWZ220MR09
2.5SWZ220MR09
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
2.5SWZ270MR06
2.5SWZ270MR06
Rubycon
CAP ALUM POLY 270UF 20% 2.5V SMD
2.5SWZ270MR09
2.5SWZ270MR09
Rubycon
CAP ALUM POLY 270UF 20% 2.5V SMD
2.5SWZ330MR06
2.5SWZ330MR06
Rubycon
CAP ALUM POLY 330UF 20% 2.5V SMD
2.5SW180M2.7X7.3 Compare Parts
  • 2.5SW180M2.7X7.3 vs 2.5SXE82M
  • 2.5SW180M2.7X7.3 vs 2.5SXE220MR07
  • 2.5SW180M2.7X7.3 vs 2.5SXE220M
  • 2.5SW180M2.7X7.3 vs 2.5SXE180M
  • 2.5SW180M2.7X7.3 vs 2.5SXE150M
  • 2.5SW180M2.7X7.3 vs 2.5SXE100M
  • 2.5SW180M2.7X7.3 vs 2.5SXB82M
  • 2.5SW180M2.7X7.3 vs 2.5SXB220M
  • 2.5SW180M2.7X7.3 vs 2.5SXB180M
  • 2.5SW180M2.7X7.3 vs 2.5SXB150M
  • 2.5SW180M2.7X7.3 vs 2.5SXB120M
  • 2.5SW180M2.7X7.3 vs 2.5SXB100M
  • 2.5SW180M2.7X7.3 vs 2.5SWZ330MR15
  • 2.5SW180M2.7X7.3 vs 2.5SWZ330MR09
  • 2.5SW180M2.7X7.3 vs 2.5SWZ330MR06
  • 2.5SW180M2.7X7.3 vs 2.5SWZ270MR09
  • 2.5SW180M2.7X7.3 vs 2.5SWZ270MR06
  • 2.5SW180M2.7X7.3 vs 2.5SWZ220MR09
  • 2.5SW180M2.7X7.3 vs 2.5SWZ220MR06
  • 2.5SW180M2.7X7.3 vs 2.5SW330M
  • 2.5SW180M2.7X7.3 vs 2.5SW270M
  • 2.5SW180M2.7X7.3 vs 2.5SW220M
  • 2.5SW180M2.7X7.3 vs 2.5SLG180M
  • 2.5SW180M2.7X7.3 vs 2.5SLG150M
  • 2.5SW180M2.7X7.3 vs 2.5SLG100M
  • 2.5SW180M2.7X7.3 vs 2.5SLE82M
  • 2.5SW180M2.7X7.3 vs 2.5SZE120M1.4X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SZE100M1.4X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXE82M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXE220MX
  • 2.5SW180M2.7X7.3 vs 2.5SXE180M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXE150M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXE120M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXE100M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXB82M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXB220MX
  • 2.5SW180M2.7X7.3 vs 2.5SXB180M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXB150M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXB120M1.9X7.3
  • 2.5SW180M2.7X7.3 vs 2.5SXB100M1.9X7.3
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality