☰
2.5DMB100M20X55
2.5DMB100M20X55
Obsolete
Description:  CAP 100F 20% 2.5V THROUGH HOLE
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 41220
2.5DMB100M20X55 Specification
Specification
Part No
2.5DMB100M20X55
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Rubycon
Series
DMB
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 F
Tolerance
?0%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
100mOhm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.787" Dia (20.00mm)
Height - Seated (Max)
2.244" (57.00mm)
Operating Temperature
-25℃ ~ 70℃
2.5DMB100M20X55 PDF Datasheet
2.5DMB100M20X55 Related Parts
2.5DMA190M22X65
2.5DMA190M22X65
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
2.5DMB10M10X35
2.5DMB10M10X35
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
2.5DMB22M16X25
2.5DMB22M16X25
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
2.5DMB2R2M8X16
2.5DMB2R2M8X16
Rubycon
CAP 2.2F 20% 2.5V THROUGH HOLE
2.5DMB3R3M8X20
2.5DMB3R3M8X20
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
2.5DMB4R7M10X20
2.5DMB4R7M10X20
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
2.5DMB50M18X40
2.5DMB50M18X40
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
2.5DMB100M20X55 Compare Parts
  • 2.5DMB100M20X55 vs 2.5DMB4R7M10X20
  • 2.5DMB100M20X55 vs 2.5DMB3R3M8X20
  • 2.5DMB100M20X55 vs 2.5DMB2R2M8X16
  • 2.5DMB100M20X55 vs 2.5DMB22M16X25
  • 2.5DMB100M20X55 vs 2.5DMB10M10X35
  • 2.5DMB100M20X55 vs 2.5DMA190M22X65
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you