☰
16ZLH100MEFCTA5X11
16ZLH100MEFCTA5X11
Active
Description:  CAP ALUM 100UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $0.27
In Stock: 35755
16ZLH100MEFCTA5X11 Specification
Specification
Part No
16ZLH100MEFCTA5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
6000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
172.5 mA @ 120 Hz
Size / Dimension
345 mA @ 100 kHz
Height - Seated (Max)
220 mOhms
Surface Mount Land Size
0.079" (2.00mm)
Mounting Type
0.197" Dia (5.00mm)
Package / Case
0.492" (12.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
16ZLH100MEFCTA5X11 PDF Datasheet
16ZLH100MEFCTA5X11 Related Parts
16ZL1000MEFC10X20
16ZL1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16ZL1000MEFCT810X20
16ZL1000MEFCT810X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16ZL1200MEFC10X23
16ZL1200MEFC10X23
Rubycon
CAP ALUM 1200UF 20% 16V RADIAL
16ZL1200MEFCT810X23
16ZL1200MEFCT810X23
Rubycon
CAP ALUM 1200UF 20% 16V RADIAL
16ZL120M8X7
16ZL120M8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFC6.3X11
16ZL120MEFC6.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFC8X7
16ZL120MEFC8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCT16.3X11
16ZL120MEFCT16.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCT78X7
16ZL120MEFCT78X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCTA6.3X11
16ZL120MEFCTA6.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCTA8X7
16ZL120MEFCTA8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL1500MEFC12.5X20
16ZL1500MEFC12.5X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16ZLH100MEFCTA5X11 Compare Parts
  • 16ZLH100MEFCTA5X11 vs 16ZT680MT810X20
  • 16ZLH100MEFCTA5X11 vs 16ZT680M10X20
  • 16ZLH100MEFCTA5X11 vs 16ZT470MTA8X20
  • 16ZLH100MEFCTA5X11 vs 16ZT470MT78X20
  • 16ZLH100MEFCTA5X11 vs 16ZT470M8X20
  • 16ZLH100MEFCTA5X11 vs 16ZT100MTA6.3X11
  • 16ZLH100MEFCTA5X11 vs 16ZT100MT16.3X11
  • 16ZLH100MEFCTA5X11 vs 16ZT100M6.3X11
  • 16ZLH100MEFCTA5X11 vs 16ZLS680MEFC8X16
  • 16ZLH100MEFCTA5X11 vs 16ZLS680MEFC10X12.5
  • 16ZLH100MEFCTA5X11 vs 16ZLS470MEFC8X11.5
  • 16ZLH100MEFCTA5X11 vs 16ZLS3900MEFC12.5X35
  • 16ZLH100MEFCTA5X11 vs 16ZLS3300MEFC12.5X30
  • 16ZLH100MEFCTA5X11 vs 16ZLS2700MEFC12.5X25
  • 16ZLH100MEFCTA5X11 vs 16ZLS2200MEFC12.5X20
  • 16ZLH100MEFCTA5X11 vs 16ZLS2200MEFC10X25
  • 16ZLH100MEFCTA5X11 vs 16ZLS1800MEFC10X23
  • 16ZLH100MEFCTA5X11 vs 16ZLS1500MEFC10X20
  • 16ZLH100MEFCTA5X11 vs 16ZLS1000MEFC8X20
  • 16ZLH100MEFCTA5X11 vs 16ZLS1000MEFC10X16
  • 16ZLH100MEFCTA5X11 vs 16ZLQ820MEFC8X16
  • 16ZLH100MEFCTA5X11 vs 16ZLQ820MEFC10X12.5
  • 16ZLH100MEFCTA5X11 vs 16ZLQ560MEFC8X11.5
  • 16ZLH100MEFCTA5X11 vs 16ZLQ5600MEFC16X25
  • 16ZLH100MEFCTA5X11 vs 16ZLQ5600MEFC12.5X35
  • 16ZLH100MEFCTA5X11 vs 16ZLQ4700MEFC16X20
  • 16ZLH100MEFCTA5X11 vs 16ZLQ3900MEFC12.5X30
  • 16ZLH100MEFCTA5X11 vs 16ZLQ3900MEFC12.5X25
  • 16ZLH100MEFCTA5X11 vs 16ZLQ330MEFC6.3X11
  • 16ZLH100MEFCTA5X11 vs 16ZLQ2700MEFC12.5X20
  • 16ZLH100MEFCTA5X11 vs 16ZLQ2200MEFC10X25
  • 16ZLH100MEFCTA5X11 vs 16ZLQ1800MEFC10X20
  • 16ZLH100MEFCTA5X11 vs 16ZLQ150MEFC5X11
  • 16ZLH100MEFCTA5X11 vs 16ZLQ1200MEFC8X20
  • 16ZLH100MEFCTA5X11 vs 16ZLQ1200MEFC10X16
  • 16ZLH100MEFCTA5X11 vs 16ZLK820MT810X16
  • 16ZLH100MEFCTA5X11 vs 16ZLK820M10X16
  • 16ZLH100MEFCTA5X11 vs 16ZLK680MTA8X20
  • 16ZLH100MEFCTA5X11 vs 16ZLK680MT78X20
  • 16ZLH100MEFCTA5X11 vs 16ZLK680M8X20
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet