☰
16ZLG680MEFCT78X20
16ZLG680MEFCT78X20
Active
Description:  CAP ALUM 680UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $0.18681
In Stock: 28105
16ZLG680MEFCT78X20 Specification
Specification
Part No
16ZLG680MEFCT78X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLG
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
880 mA @ 120 Hz
Size / Dimension
1.6 A @ 100 kHz
Height - Seated (Max)
20 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.866" (22.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
16ZLG680MEFCT78X20 PDF Datasheet
16ZLG680MEFCT78X20 Related Parts
16ZL1000MEFC10X20
16ZL1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16ZL1000MEFCT810X20
16ZL1000MEFCT810X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16ZL1200MEFC10X23
16ZL1200MEFC10X23
Rubycon
CAP ALUM 1200UF 20% 16V RADIAL
16ZL1200MEFCT810X23
16ZL1200MEFCT810X23
Rubycon
CAP ALUM 1200UF 20% 16V RADIAL
16ZL120M8X7
16ZL120M8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFC6.3X11
16ZL120MEFC6.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFC8X7
16ZL120MEFC8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCT16.3X11
16ZL120MEFCT16.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCT78X7
16ZL120MEFCT78X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCTA6.3X11
16ZL120MEFCTA6.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCTA8X7
16ZL120MEFCTA8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL1500MEFC12.5X20
16ZL1500MEFC12.5X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16ZLG680MEFCT78X20 Compare Parts
  • 16ZLG680MEFCT78X20 vs 16ZT680MT810X20
  • 16ZLG680MEFCT78X20 vs 16ZT680M10X20
  • 16ZLG680MEFCT78X20 vs 16ZT470MTA8X20
  • 16ZLG680MEFCT78X20 vs 16ZT470MT78X20
  • 16ZLG680MEFCT78X20 vs 16ZT470M8X20
  • 16ZLG680MEFCT78X20 vs 16ZT100MTA6.3X11
  • 16ZLG680MEFCT78X20 vs 16ZT100MT16.3X11
  • 16ZLG680MEFCT78X20 vs 16ZT100M6.3X11
  • 16ZLG680MEFCT78X20 vs 16ZLS680MEFC8X16
  • 16ZLG680MEFCT78X20 vs 16ZLS680MEFC10X12.5
  • 16ZLG680MEFCT78X20 vs 16ZLS470MEFC8X11.5
  • 16ZLG680MEFCT78X20 vs 16ZLS3900MEFC12.5X35
  • 16ZLG680MEFCT78X20 vs 16ZLS3300MEFC12.5X30
  • 16ZLG680MEFCT78X20 vs 16ZLS2700MEFC12.5X25
  • 16ZLG680MEFCT78X20 vs 16ZLS2200MEFC12.5X20
  • 16ZLG680MEFCT78X20 vs 16ZLS2200MEFC10X25
  • 16ZLG680MEFCT78X20 vs 16ZLS1800MEFC10X23
  • 16ZLG680MEFCT78X20 vs 16ZLS1500MEFC10X20
  • 16ZLG680MEFCT78X20 vs 16ZLS1000MEFC8X20
  • 16ZLG680MEFCT78X20 vs 16ZLS1000MEFC10X16
  • 16ZLG680MEFCT78X20 vs 16ZLQ820MEFC8X16
  • 16ZLG680MEFCT78X20 vs 16ZLQ820MEFC10X12.5
  • 16ZLG680MEFCT78X20 vs 16ZLQ560MEFC8X11.5
  • 16ZLG680MEFCT78X20 vs 16ZLQ5600MEFC16X25
  • 16ZLG680MEFCT78X20 vs 16ZLQ5600MEFC12.5X35
  • 16ZLG680MEFCT78X20 vs 16ZLQ4700MEFC16X20
  • 16ZLG680MEFCT78X20 vs 16ZLQ3900MEFC12.5X30
  • 16ZLG680MEFCT78X20 vs 16ZLQ3900MEFC12.5X25
  • 16ZLG680MEFCT78X20 vs 16ZLQ330MEFC6.3X11
  • 16ZLG680MEFCT78X20 vs 16ZLQ2700MEFC12.5X20
  • 16ZLG680MEFCT78X20 vs 16ZLQ2200MEFC10X25
  • 16ZLG680MEFCT78X20 vs 16ZLQ1800MEFC10X20
  • 16ZLG680MEFCT78X20 vs 16ZLQ150MEFC5X11
  • 16ZLG680MEFCT78X20 vs 16ZLQ1200MEFC8X20
  • 16ZLG680MEFCT78X20 vs 16ZLQ1200MEFC10X16
  • 16ZLG680MEFCT78X20 vs 16ZLK820MT810X16
  • 16ZLG680MEFCT78X20 vs 16ZLK820M10X16
  • 16ZLG680MEFCT78X20 vs 16ZLK680MTA8X20
  • 16ZLG680MEFCT78X20 vs 16ZLK680MT78X20
  • 16ZLG680MEFCT78X20 vs 16ZLK680M8X20
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet