Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16YK2200MEFC12.5X20
16YK2200MEFC12.5X20
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2200UF 20% 16V RADIAL
Manufacturer:
Rubycon
Datasheet:
16YK2200MEFC12.5X20 Datasheet
History Price: Obsolete
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16YK2200MEFC12.5X20 Specification
Specification
Part No
16YK2200MEFC12.5X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.32 A @ 120 Hz
Size / Dimension
1.518 A @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.492" Dia (12.50mm)
Mounting Type
0.846" (21.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
16YK2200MEFC12.5X20 PDF Datasheet
16YK2200MEFC12.5X20 Datasheet
Click and Download: 16YK2200MEFC12.5X20 Datasheet
16YK2200MEFC12.5X20 Related Parts
16YK1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16YK100MEFCT15X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16YK2200MEFCGA12.5X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16YK220MEFCCA6.3X11
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16YK220MTA6.3X11
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16YK3300MEFCG412.5X20
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16YK33MTA5X11
Rubycon
CAP ALUM 33UF 20% 16V RADIAL
16YK47MEFC5X11
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16YK47MTA5X11
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16YXA2200MEFC12.5X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16YXA2200MEFCG412.5X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16YXA220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16YK2200MEFC12.5X20 Compare Parts
16YK2200MEFC12.5X20 vs 16YXS680MEFC8X16
16YK2200MEFC12.5X20 vs 16YXS680MEFC10X12.5
16YK2200MEFC12.5X20 vs 16YXS6800MEFC16X35.5
16YK2200MEFC12.5X20 vs 16YXS56MEFC5X11
16YK2200MEFC12.5X20 vs 16YXS5600MEFC18X25
16YK2200MEFC12.5X20 vs 16YXS5600MEFC16X31.5
16YK2200MEFC12.5X20 vs 16YXS470MEFC8X16
16YK2200MEFC12.5X20 vs 16YXS470MEFC8X11.5
16YK2200MEFC12.5X20 vs 16YXS4700MEFC18X20
16YK2200MEFC12.5X20 vs 16YXS4700MEFC16X25
16YK2200MEFC12.5X20 vs 16YXS3900MEFC16X20
16YK2200MEFC12.5X20 vs 16YXS3900MEFC12.5X35
16YK2200MEFC12.5X20 vs 16YXS330MEFC6.3X11
16YK2200MEFC12.5X20 vs 16YXS3300MEFC12.5X30
16YK2200MEFC12.5X20 vs 16YXS2700MEFC12.5X25
16YK2200MEFC12.5X20 vs 16YXS2200MEFC16X16
16YK2200MEFC12.5X20 vs 16YXS2200MEFC12.5X20
16YK2200MEFC12.5X20 vs 16YXS2200MEFC10X25
16YK2200MEFC12.5X20 vs 16YXS1800MEFC10X23
16YK2200MEFC12.5X20 vs 16YXS1500MEFC12.5X16
16YK2200MEFC12.5X20 vs 16YXS1500MEFC10X23
16YK2200MEFC12.5X20 vs 16YXS1500MEFC10X20
16YK2200MEFC12.5X20 vs 16YXS120MEFC5X11
16YK2200MEFC12.5X20 vs 16YXS1200MEFC10X20
16YK2200MEFC12.5X20 vs 16YXS12000MEFC18X40
16YK2200MEFC12.5X20 vs 16YXS1000MEFC8X20
16YK2200MEFC12.5X20 vs 16YXS1000MEFC10X20
16YK2200MEFC12.5X20 vs 16YXS1000MEFC10X16
16YK2200MEFC12.5X20 vs 16YXS10000MEFC18X35.5
16YK2200MEFC12.5X20 vs 16YXM47MEFRTA5X11
16YK2200MEFC12.5X20 vs 16YXM47MEFRT15X11
16YK2200MEFC12.5X20 vs 16YXM47MEFR5X11
16YK2200MEFC12.5X20 vs 16YXM47MEFCTA5X11
16YK2200MEFC12.5X20 vs 16YXM47MEFCT15X11
16YK2200MEFC12.5X20 vs 16YXM47MEFC5X11
16YK2200MEFC12.5X20 vs 16YXM220MEFRTA8X11.5
16YK2200MEFC12.5X20 vs 16YXM220MEFRT78X11.5
16YK2200MEFC12.5X20 vs 16YXM220MEFR8X11.5
16YK2200MEFC12.5X20 vs 16YXM220MEFCTA8X11.5
16YK2200MEFC12.5X20 vs 16YXM220MEFCT78X11.5
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet