Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16TXV47M6.3X8
16TXV47M6.3X8
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 16V SMD
Manufacturer:
Rubycon
Datasheet:
16TXV47M6.3X8 Datasheet
History Price: $0.62
In Stock: 19150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16TXV47M6.3X8 Specification
Specification
Part No
16TXV47M6.3X8
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TXV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
300mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
70 mA @ 120 Hz
Size / Dimension
140 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.315" (8.00mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
16TXV47M6.3X8 PDF Datasheet
16TXV47M6.3X8 Datasheet
Click and Download: 16TXV47M6.3X8 Datasheet
16TXV47M6.3X8 Related Parts
16TGV1000M12.5X16
Rubycon
CAP ALUM 1000UF 20% 16V SMD
16TGV1500M16X16.5
Rubycon
CAP ALUM 1500UF 20% 16V SMD
16TGV1800M18X16.5
Rubycon
CAP ALUM 1800UF 20% 16V SMD
16TGV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 16V SMD
16TGV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 16V SMD
16TGV3300M18X21.5
Rubycon
CAP ALUM 3300UF 20% 16V SMD
16TGV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16TGV820M12.5X13.5
Rubycon
CAP ALUM 820UF 20% 16V SMD
16THV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 16V SMD
16THV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 16V SMD
16THV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 16V SMD
16THV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 16V SMD
16TXV47M6.3X8 Compare Parts
16TXV47M6.3X8 vs 16TZV47M6.3X6.1
16TXV47M6.3X8 vs 16TZV47M5X6.1
16TXV47M6.3X8 vs 16TZV470M8X10.5
16TXV47M6.3X8 vs 16TZV33M5X6.1
16TXV47M6.3X8 vs 16TZV330M8X10.5
16TXV47M6.3X8 vs 16TZV22M5X6.1
16TXV47M6.3X8 vs 16TZV22M4X6.1
16TXV47M6.3X8 vs 16TZV220M6.3X8
16TXV47M6.3X8 vs 16TZV10M4X6.1
16TXV47M6.3X8 vs 16TZV100M6.3X8
16TXV47M6.3X8 vs 16TZV100M6.3X6.1
16TXV47M6.3X8 vs 16TXV47M6.3X6.1
16TXV47M6.3X8 vs 16TWL47MEFC8X11.5
16TXV47M6.3X8 vs 16TWL47MEFC6.3X7
16TXV47M6.3X8 vs 16TWL47MEFC5X11
16TXV47M6.3X8 vs 16TWL22MEFC6.3X11
16TXV47M6.3X8 vs 16TWL22MEFC5X7
16TXV47M6.3X8 vs 16TWL22MEFC5X11
16TXV47M6.3X8 vs 16TWL22KEFCTA6.3X11
16TXV47M6.3X8 vs 16TWL22KEFC8X11.5
16TXV47M6.3X8 vs 16TWL22KEFC5X11
16TXV47M6.3X8 vs 16TWL220MEFC8X11.5
16TXV47M6.3X8 vs 16TWL220KEFC8X11.5
16TXV47M6.3X8 vs 16TWL10MEFC5X11
16TXV47M6.3X8 vs 16TWL10KEFC6.3X11
16TXV47M6.3X8 vs 16TWL10KEFC5X11
16TXV47M6.3X8 vs 16TWL100MEFC6.3X11
16TXV47M6.3X8 vs 16TWL100KEFC6.3X11
16TXV47M6.3X8 vs 16TRV5600M18X21.5
16TXV47M6.3X8 vs 16TRV470M10X10.5
16TXV47M6.3X8 vs 16TRV4700M16X21.5
16TXV47M6.3X8 vs 16TRV330M8X10.5
16TXV47M6.3X8 vs 16TRV3300M18X16.5
16TXV47M6.3X8 vs 16TRV2200M16X16.5
16TXV47M6.3X8 vs 16TRV1800M12.5X16
16TXV47M6.3X8 vs 16TRV1500M12.5X13.5
16TXV47M6.3X8 vs 16TPV680M8X10.5
16TXV47M6.3X8 vs 16TPV1000M10X10.5
16TXV47M6.3X8 vs 16TLV680M10X10.5
16TXV47M6.3X8 vs 16TLV470M8X10.5
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.