Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16TPV680M8X10.5
16TPV680M8X10.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 680UF 20% 16V SMD
Manufacturer:
Rubycon
Datasheet:
16TPV680M8X10.5 Datasheet
History Price: $0.99
In Stock: 47110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16TPV680M8X10.5 Specification
Specification
Part No
16TPV680M8X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TPV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
80mOhm @ 100kHz
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
510 mA @ 120 Hz
Size / Dimension
850 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
16TPV680M8X10.5 PDF Datasheet
16TPV680M8X10.5 Datasheet
Click and Download: 16TPV680M8X10.5 Datasheet
16TPV680M8X10.5 Related Parts
16TGV1000M12.5X16
Rubycon
CAP ALUM 1000UF 20% 16V SMD
16TGV1500M16X16.5
Rubycon
CAP ALUM 1500UF 20% 16V SMD
16TGV1800M18X16.5
Rubycon
CAP ALUM 1800UF 20% 16V SMD
16TGV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 16V SMD
16TGV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 16V SMD
16TGV3300M18X21.5
Rubycon
CAP ALUM 3300UF 20% 16V SMD
16TGV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16TGV820M12.5X13.5
Rubycon
CAP ALUM 820UF 20% 16V SMD
16THV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 16V SMD
16THV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 16V SMD
16THV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 16V SMD
16THV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 16V SMD
16TPV680M8X10.5 Compare Parts
16TPV680M8X10.5 vs 16TZV47M6.3X6.1
16TPV680M8X10.5 vs 16TZV47M5X6.1
16TPV680M8X10.5 vs 16TZV470M8X10.5
16TPV680M8X10.5 vs 16TZV33M5X6.1
16TPV680M8X10.5 vs 16TZV330M8X10.5
16TPV680M8X10.5 vs 16TZV22M5X6.1
16TPV680M8X10.5 vs 16TZV22M4X6.1
16TPV680M8X10.5 vs 16TZV220M6.3X8
16TPV680M8X10.5 vs 16TZV10M4X6.1
16TPV680M8X10.5 vs 16TZV100M6.3X8
16TPV680M8X10.5 vs 16TZV100M6.3X6.1
16TPV680M8X10.5 vs 16TXV47M6.3X8
16TPV680M8X10.5 vs 16TXV47M6.3X6.1
16TPV680M8X10.5 vs 16TWL47MEFC8X11.5
16TPV680M8X10.5 vs 16TWL47MEFC6.3X7
16TPV680M8X10.5 vs 16TWL47MEFC5X11
16TPV680M8X10.5 vs 16TWL22MEFC6.3X11
16TPV680M8X10.5 vs 16TWL22MEFC5X7
16TPV680M8X10.5 vs 16TWL22MEFC5X11
16TPV680M8X10.5 vs 16TWL22KEFCTA6.3X11
16TPV680M8X10.5 vs 16TWL22KEFC8X11.5
16TPV680M8X10.5 vs 16TWL22KEFC5X11
16TPV680M8X10.5 vs 16TWL220MEFC8X11.5
16TPV680M8X10.5 vs 16TWL220KEFC8X11.5
16TPV680M8X10.5 vs 16TWL10MEFC5X11
16TPV680M8X10.5 vs 16TWL10KEFC6.3X11
16TPV680M8X10.5 vs 16TWL10KEFC5X11
16TPV680M8X10.5 vs 16TWL100MEFC6.3X11
16TPV680M8X10.5 vs 16TWL100KEFC6.3X11
16TPV680M8X10.5 vs 16TRV5600M18X21.5
16TPV680M8X10.5 vs 16TRV470M10X10.5
16TPV680M8X10.5 vs 16TRV4700M16X21.5
16TPV680M8X10.5 vs 16TRV330M8X10.5
16TPV680M8X10.5 vs 16TRV3300M18X16.5
16TPV680M8X10.5 vs 16TRV2200M16X16.5
16TPV680M8X10.5 vs 16TRV1800M12.5X16
16TPV680M8X10.5 vs 16TRV1500M12.5X13.5
16TPV680M8X10.5 vs 16TPV1000M10X10.5
16TPV680M8X10.5 vs 16TLV680M10X10.5
16TPV680M8X10.5 vs 16TLV470M8X10.5
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.