Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 16ST155MA23216
16ST155MA23216
Obsolete
Film Capacitors
Description:
CAP FILM 1.5UF 20% 16VDC 1206
Manufacturer:
Rubycon
Datasheet:
16ST155MA23216 Datasheet
History Price: Obsolete
In Stock: 5180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
16ST155MA23216 Specification
Specification
Part No
16ST155MA23216
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, ST
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.5 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
16V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.055" (1.40mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
16ST155MA23216 Related Parts
16ST106MC44532
Rubycon
CAP FILM 10UF 20% 16VDC 1812
16ST156MD15750
Rubycon
CAP FILM 15UF 20% 16VDC 2220
16ST225MB23225
Rubycon
CAP FILM 2.2UF 20% 16VDC 1210
16ST226MD35750
Rubycon
CAP FILM 22UF 20% 16VDC 2220
16ST335MB33225
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
16ST475MC14532
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
16ST685MC24532
Rubycon
CAP FILM 6.8UF 20% 16VDC 1812
16ST1.5M3216-ND
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
16ST106K4532-ND
Rubycon
CAP FILM 10UF 10% 16VDC 1812
16ST10M4532-ND
Rubycon
CAP FILM 10UF 20% 16VDC 1812
16ST155M3216-ND
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
16ST156M5750-ND
Rubycon
CAP FILM 15UF 20% 16VDC 2220
16ST155MA23216 Compare Parts
16ST155MA23216 vs 16ST475MC14532
16ST155MA23216 vs 16ST335MB33225
16ST155MA23216 vs 16ST226MD35750
16ST155MA23216 vs 16ST225MB23225
16ST155MA23216 vs 16ST156MD15750
16ST155MA23216 vs 16ST106MC44532
16ST155MA23216 vs 16ST685M4532
16ST155MA23216 vs 16ST475M4532
16ST155MA23216 vs 16ST475K4532-ND
16ST155MA23216 vs 16ST335M3225X
16ST155MA23216 vs 16ST335M3225
16ST155MA23216 vs 16ST226M5750
16ST155MA23216 vs 16ST226K5750X
16ST155MA23216 vs 16ST225M3225-ND
16ST155MA23216 vs 16ST2.2M3225-ND
16ST155MA23216 vs 16ST1M3216-ND
16ST155MA23216 vs 16ST15M5750-ND
16ST155MA23216 vs 16ST156M5750-ND
16ST155MA23216 vs 16ST155M3216-ND
16ST155MA23216 vs 16ST10M4532-ND
16ST155MA23216 vs 16ST106K4532-ND
16ST155MA23216 vs 16ST1.5M3216-ND
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great