☰
16SKV100M8X10.5
16SKV100M8X10.5
Active
Description:  CAP ALUM 100UF 20% 16V SMD
Manufacturer:  Rubycon
History Price: $0.7
In Stock: 49920
16SKV100M8X10.5 Specification
Specification
Part No
16SKV100M8X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SKV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
16SKV100M8X10.5 PDF Datasheet
16SKV100M8X10.5 Related Parts
16SEV1000M12.5X13.5
16SEV1000M12.5X13.5
Rubycon
CAP ALUM 1000UF 20% 16V SMD
16SEV100M6.3X5.5
16SEV100M6.3X5.5
Rubycon
CAP ALUM 100UF 20% 16V SMD
16SEV100M8X6.5
16SEV100M8X6.5
Rubycon
CAP ALUM 100UF 20% 16V SMD
16SEV10M4X5.5
16SEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16SEV2200M16X16.5
16SEV2200M16X16.5
Rubycon
CAP ALUM 2200UF 20% 16V SMD
16SEV220M6.3X8
16SEV220M6.3X8
Rubycon
CAP ALUM 220UF 20% 16V SMD
16SEV220M8X10.5
16SEV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 16V SMD
16SEV22M4X5.5
16SEV22M4X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16SEV22M5X5.5
16SEV22M5X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16SEV3300M16X21.5
16SEV3300M16X21.5
Rubycon
CAP ALUM 3300UF 20% 16V SMD
16SEV3300M18X16.5
16SEV3300M18X16.5
Rubycon
CAP ALUM 3300UF 20% 16V SMD
16SEV330M8X10.5
16SEV330M8X10.5
Rubycon
CAP ALUM 330UF 20% 16V SMD
16SKV100M8X10.5 Compare Parts
  • 16SKV100M8X10.5 vs 16SZV33M6.3X5.5
  • 16SKV100M8X10.5 vs 16SZV22M5X5.5
  • 16SKV100M8X10.5 vs 16SZV10M4X5.5
  • 16SKV100M8X10.5 vs 16SLV47M6.3X6.1
  • 16SKV100M8X10.5 vs 16SLV22M5X6.1
  • 16SKV100M8X10.5 vs 16SLV10M4X6.1
  • 16SKV100M8X10.5 vs 16SKV47M6.3X5.5
  • 16SKV100M8X10.5 vs 16SKV470M10X10.5
  • 16SKV100M8X10.5 vs 16SKV330M8X10.5
  • 16SKV100M8X10.5 vs 16SKV330M10X10.5
  • 16SKV100M8X10.5 vs 16SKV22M5X5.5
  • 16SKV100M8X10.5 vs 16SKV220M8X10.5
  • 16SKV100M8X10.5 vs 16SKV10M4X5.5
  • 16SKV100M8X10.5 vs 16SKV100M6.3X5.5
  • 16SKV100M8X10.5 vs 16SJV47M6.3X6.1
  • 16SKV100M8X10.5 vs 16SJV22M5X6.1
  • 16SKV100M8X10.5 vs 16SJV10M4X6.1
  • 16SKV100M8X10.5 vs 16SJV100M6.3X8
  • 16SKV100M8X10.5 vs 16SGV47M6.3X6.1
  • 16SKV100M8X10.5 vs 16SGV470M8X10.5
  • 16SKV100M8X10.5 vs 16SGV470M10X10.5
  • 16SKV100M8X10.5 vs 16SGV330M8X10.5
  • 16SKV100M8X10.5 vs 16SGV330M10X10.5
  • 16SKV100M8X10.5 vs 16SGV22M5X6.1
  • 16SKV100M8X10.5 vs 16SGV220M8X10.5
  • 16SKV100M8X10.5 vs 16SGV10M4X6.1
  • 16SKV100M8X10.5 vs 16SGV100M6.3X8
  • 16SKV100M8X10.5 vs 16SGV1000M16X16.5
  • 16SKV100M8X10.5 vs 16SEV47M6.3X5.5
  • 16SKV100M8X10.5 vs 16SEV47M5X5.5
  • 16SKV100M8X10.5 vs 16SEV470M8X10.5
  • 16SKV100M8X10.5 vs 16SEV470M10X10.5
  • 16SKV100M8X10.5 vs 16SEV4700M18X21.5
  • 16SKV100M8X10.5 vs 16SEV33M5X5.5
  • 16SKV100M8X10.5 vs 16SEV330M8X10.5
  • 16SKV100M8X10.5 vs 16SEV3300M18X16.5
  • 16SKV100M8X10.5 vs 16SEV3300M16X21.5
  • 16SKV100M8X10.5 vs 16SEV22M5X5.5
  • 16SKV100M8X10.5 vs 16SEV22M4X5.5
  • 16SKV100M8X10.5 vs 16SEV220M8X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!