☰
16PX680MEFC8X11.5
16PX680MEFC8X11.5
Active
Description:  CAP ALUM 680UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $0.48
In Stock: 28200
16PX680MEFC8X11.5 Specification
Specification
Part No
16PX680MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
480 mA @ 120 Hz
Size / Dimension
0.138" (3.50mm)
Height - Seated (Max)
0.315" Dia (8.00mm)
Surface Mount Land Size
0.512" (13.00mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
576 mA @ 10 kHz
16PX680MEFC8X11.5 PDF Datasheet
16PX680MEFC8X11.5 Related Parts
16PK10000MEFC16X31.5
16PK10000MEFC16X31.5
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16PK10000MEFCGC16X31.5
16PK10000MEFCGC16X31.5
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16PK1000M10X12.5
16PK1000M10X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK1000MEFC10X12.5
16PK1000MEFC10X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK1000MEFCT810X12.5
16PK1000MEFCT810X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK100MEFC5X11
16PK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16PK100MEFCTA5X11
16PK100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16PK15000MEFC18X35.5
16PK15000MEFC18X35.5
Rubycon
CAP ALUM 15000UF 20% 16V RADIAL
16PK15000MEFCGC18X35.5
16PK15000MEFCGC18X35.5
Rubycon
CAP ALUM 15000UF 20% 16V RADIAL
16PK2200M10X20
16PK2200M10X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16PK2200MEFC10X20
16PK2200MEFC10X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16PK220MEFC6.3X11
16PK220MEFC6.3X11
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16PX680MEFC8X11.5 Compare Parts
  • 16PX680MEFC8X11.5 vs 16PX6800MEFC16X25
  • 16PX680MEFC8X11.5 vs 16PX6800M16X25
  • 16PX680MEFC8X11.5 vs 16PX47MEFC5X11
  • 16PX680MEFC8X11.5 vs 16PX470MEFCTA8X11.5
  • 16PX680MEFC8X11.5 vs 16PX470MEFCT78X11.5
  • 16PX680MEFC8X11.5 vs 16PX470MEFC8X11.5
  • 16PX680MEFC8X11.5 vs 16PX4700MEFCG412.5X25
  • 16PX680MEFC8X11.5 vs 16PX4700MEFC12.5X25
  • 16PX680MEFC8X11.5 vs 16PX330MEFCTA6.3X11
  • 16PX680MEFC8X11.5 vs 16PX330MEFCT16.3X11
  • 16PX680MEFC8X11.5 vs 16PX330MEFC6.3X11
  • 16PX680MEFC8X11.5 vs 16PX3300MEFCG412.5X20
  • 16PX680MEFC8X11.5 vs 16PX3300MEFC12.5X20
  • 16PX680MEFC8X11.5 vs 16PX220MEFC6.3X11
  • 16PX680MEFC8X11.5 vs 16PX2200MEFC10X20
  • 16PX680MEFC8X11.5 vs 16PX15000MEFCCT18X35.5
  • 16PX680MEFC8X11.5 vs 16PX15000MEFC18X35.5
  • 16PX680MEFC8X11.5 vs 16PX12000MEFC18X31.5
  • 16PX680MEFC8X11.5 vs 16PX100MEFCTA5X11
  • 16PX680MEFC8X11.5 vs 16PX100MEFC5X11
  • 16PX680MEFC8X11.5 vs 16PX1000MEFCT810X12.5
  • 16PX680MEFC8X11.5 vs 16PX1000MEFCKG10X12.5
  • 16PX680MEFC8X11.5 vs 16PX1000MEFC10X12.5
  • 16PX680MEFC8X11.5 vs 16PX10000MEFC16X31.5
  • 16PX680MEFC8X11.5 vs 16PK680MEFCTA8X11.5
  • 16PX680MEFC8X11.5 vs 16PK680MEFCT78X11.5
  • 16PX680MEFC8X11.5 vs 16PK680MEFC8X11.5
  • 16PX680MEFC8X11.5 vs 16PK6800MEFCGC16X25
  • 16PX680MEFC8X11.5 vs 16PK6800MEFC16X25
  • 16PX680MEFC8X11.5 vs 16PK47MEFCTA5X11
  • 16PX680MEFC8X11.5 vs 16PK47MEFCT15X11
  • 16PX680MEFC8X11.5 vs 16PK47MEFC5X11
  • 16PX680MEFC8X11.5 vs 16PK470MEFC8X11.5
  • 16PX680MEFC8X11.5 vs 16PK4700MEFC12.5X25
  • 16PX680MEFC8X11.5 vs 16PK330MEFC6.3X11
  • 16PX680MEFC8X11.5 vs 16PK3300MKC12.5X20
  • 16PX680MEFC8X11.5 vs 16PK3300MEFCG412.5X20
  • 16PX680MEFC8X11.5 vs 16PK3300MEFC12.5X20
  • 16PX680MEFC8X11.5 vs 16PK220MEFC6.3X11
  • 16PX680MEFC8X11.5 vs 16PK2200MEFC10X20
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.