☰
16PX1000MEFCT810X12.5
16PX1000MEFCT810X12.5
Active
Description:  CAP ALUM 1000UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $0.16621
In Stock: 25360
16PX1000MEFCT810X12.5 Specification
Specification
Part No
16PX1000MEFCT810X12.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
640 mA @ 120 Hz
Size / Dimension
0.197" (5.00mm)
Height - Seated (Max)
0.394" Dia (10.00mm)
Surface Mount Land Size
0.551" (14.00mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
768 mA @ 10 kHz
16PX1000MEFCT810X12.5 PDF Datasheet
16PX1000MEFCT810X12.5 Datasheet
16PX1000MEFCT810X12.5 Related Parts
16PK10000MEFC16X31.5
16PK10000MEFC16X31.5
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16PK10000MEFCGC16X31.5
16PK10000MEFCGC16X31.5
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16PK1000M10X12.5
16PK1000M10X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK1000MEFC10X12.5
16PK1000MEFC10X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK1000MEFCT810X12.5
16PK1000MEFCT810X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK100MEFC5X11
16PK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16PK100MEFCTA5X11
16PK100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16PK15000MEFC18X35.5
16PK15000MEFC18X35.5
Rubycon
CAP ALUM 15000UF 20% 16V RADIAL
16PK15000MEFCGC18X35.5
16PK15000MEFCGC18X35.5
Rubycon
CAP ALUM 15000UF 20% 16V RADIAL
16PK2200M10X20
16PK2200M10X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16PK2200MEFC10X20
16PK2200MEFC10X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16PK220MEFC6.3X11
16PK220MEFC6.3X11
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16PX1000MEFCT810X12.5 Compare Parts
  • 16PX1000MEFCT810X12.5 vs 16PX6800MEFCGC16X25
  • 16PX1000MEFCT810X12.5 vs 16PX6800MEFC16X25
  • 16PX1000MEFCT810X12.5 vs 16PX6800M16X25
  • 16PX1000MEFCT810X12.5 vs 16PX47MEFC5X11
  • 16PX1000MEFCT810X12.5 vs 16PX470MEFCTA8X11.5
  • 16PX1000MEFCT810X12.5 vs 16PX470MEFCT78X11.5
  • 16PX1000MEFCT810X12.5 vs 16PX470MEFC8X11.5
  • 16PX1000MEFCT810X12.5 vs 16PX4700MEFCG412.5X25
  • 16PX1000MEFCT810X12.5 vs 16PX4700MEFC12.5X25
  • 16PX1000MEFCT810X12.5 vs 16PX330MEFCTA6.3X11
  • 16PX1000MEFCT810X12.5 vs 16PX330MEFCT16.3X11
  • 16PX1000MEFCT810X12.5 vs 16PX330MEFC6.3X11
  • 16PX1000MEFCT810X12.5 vs 16PX3300MEFCG412.5X20
  • 16PX1000MEFCT810X12.5 vs 16PX3300MEFC12.5X20
  • 16PX1000MEFCT810X12.5 vs 16PX220MEFC6.3X11
  • 16PX1000MEFCT810X12.5 vs 16PX2200MEFC10X20
  • 16PX1000MEFCT810X12.5 vs 16PX15000MEFCCT18X35.5
  • 16PX1000MEFCT810X12.5 vs 16PX15000MEFC18X35.5
  • 16PX1000MEFCT810X12.5 vs 16PX12000MEFC18X31.5
  • 16PX1000MEFCT810X12.5 vs 16PX100MEFCTA5X11
  • 16PX1000MEFCT810X12.5 vs 16PX100MEFC5X11
  • 16PX1000MEFCT810X12.5 vs 16PX1000MEFCKG10X12.5
  • 16PX1000MEFCT810X12.5 vs 16PX1000MEFC10X12.5
  • 16PX1000MEFCT810X12.5 vs 16PX10000MEFC16X31.5
  • 16PX1000MEFCT810X12.5 vs 16PK680MEFCTA8X11.5
  • 16PX1000MEFCT810X12.5 vs 16PK680MEFCT78X11.5
  • 16PX1000MEFCT810X12.5 vs 16PK680MEFC8X11.5
  • 16PX1000MEFCT810X12.5 vs 16PK6800MEFCGC16X25
  • 16PX1000MEFCT810X12.5 vs 16PK6800MEFC16X25
  • 16PX1000MEFCT810X12.5 vs 16PK47MEFCTA5X11
  • 16PX1000MEFCT810X12.5 vs 16PK47MEFCT15X11
  • 16PX1000MEFCT810X12.5 vs 16PK47MEFC5X11
  • 16PX1000MEFCT810X12.5 vs 16PK470MEFC8X11.5
  • 16PX1000MEFCT810X12.5 vs 16PK4700MEFC12.5X25
  • 16PX1000MEFCT810X12.5 vs 16PK330MEFC6.3X11
  • 16PX1000MEFCT810X12.5 vs 16PK3300MKC12.5X20
  • 16PX1000MEFCT810X12.5 vs 16PK3300MEFCG412.5X20
  • 16PX1000MEFCT810X12.5 vs 16PK3300MEFC12.5X20
  • 16PX1000MEFCT810X12.5 vs 16PK220MEFC6.3X11
  • 16PX1000MEFCT810X12.5 vs 16PK2200MEFC10X20
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.