☰
16LSQ47000MNB36X83
16LSQ47000MNB36X83
Obsolete
Description:  CAP ALUM 47000UF 20% 16V SCREW
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 34240
16LSQ47000MNB36X83 Specification
Specification
Part No
16LSQ47000MNB36X83
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSQ
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47000 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.500" (12.70mm)
Size / Dimension
1.417" Dia (36.00mm)
Height - Seated (Max)
3.386" (86.00mm)
Surface Mount Land Size
-
Mounting Type
Chassis Mount
Package / Case
Radial, Can - Screw Terminals
Ripple Current @ Low Frequency
7.3 A @ 120 Hz
Ripple Current @ High Frequency
7.884 A @ 10 kHz
16LSQ47000MNB36X83 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.